CRGV2512F237K -- CRGV2512 1% 237K 1600V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv2512 1% 237K 1600V Neohm - Te Connectivity
CRGV2512F237K
Description
CRGV2512 1% 237K 1600V
Description
CRGV2512 1% 237K 1600V
Suppliers
Crgv2512 1% 237K 1600V Neohm - Te Connectivity
94X9212
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X9212 |
|
Product Name
|
Crgv2512 1% 237K 1600V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
250 volts
View Details
Hottinger Brüel & Kjær A/S
Connector Type
D-Sub Connector
View Details
Connector Type
D-Sub Connector
Geometry
Straight
Mounting
Bulkhead
View Details