CRGV2512F825K -- CRGV2512 1% 825K 1600V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv2512 1% 825K 1600V Neohm - Te Connectivity
CRGV2512F825K
Description
CRGV2512 1% 825K 1600V
Description
CRGV2512 1% 825K 1600V
Suppliers
Crgv2512 1% 825K 1600V Neohm - Te Connectivity
94X9331
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X9331 |
|
Product Name
|
Crgv2512 1% 825K 1600V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Female / Jack
View Details
Voltage Rating
700 volts
Current Rating
10.0 amps
View Details