CRGV2512J150K -- CRGV2512 5% 150K 1600V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv2512 5% 150K 1600V Neohm - Te Connectivity
CRGV2512J150K
Description
CRGV2512 5% 150K 1600V
Description
CRGV2512 5% 150K 1600V
Suppliers
Crgv2512 5% 150K 1600V Neohm - Te Connectivity
94X9362
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X9362 |
|
Product Name
|
Crgv2512 5% 150K 1600V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details