CRGV2010J160K -- CRGV2010 5% 160K 3000V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv2010 5% 160K 3000V Neohm - Te Connectivity
CRGV2010J160K
Description
CRGV2010 5% 160K 3000V
Description
CRGV2010 5% 160K 3000V
Suppliers
Crgv2010 5% 160K 3000V Neohm - Te Connectivity
94X9086
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X9086 |
|
Product Name
|
Crgv2010 5% 160K 3000V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Connector Type
Circular / Cylindrical Connectors
Mounting
Free Hanging (In-Line)
Current Rating
1.5 amps
View Details
Connector Type
Circular / Cylindrical Connectors
Gender
Female / Jack
View Details