CRGV2010J510K -- CRGV2010 5% 510K 3000V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv2010 5% 510K 3000V Neohm - Te Connectivity
CRGV2010J510K
Description
CRGV2010 5% 510K 3000V
Description
CRGV2010 5% 510K 3000V
Suppliers
Crgv2010 5% 510K 3000V Neohm - Te Connectivity
94X9111
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X9111 |
|
Product Name
|
Crgv2010 5% 510K 3000V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Right Angle
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Board to Board Connector
Gender
Male / Plug
Termination
BGA
View Details
Douglas Electrical Components
Connector Type
D-Sub Connector; Military Connector; USB
Current Rating
3.0 amps
View Details
Connector Type
Circular / Cylindrical Connectors
View Details