TE Connectivity Dead Break Connections CS1360-000

Description
Body Features Dead Break Connection Conductor Material : Copper Dimensions Cross-Section Range : 35 MMSQ  [#2 AWGKC ] Electrical Characteristics Dead Break Connection Voltage Class (KV) : ≤ 35 Industry Standards Design Specification : IEEE 386 UL Rating : No Other Installation Instruction : English Product Availability Dead Break Connection Product Availability : AMERICAS Product Type Features Bushing Type : 600A Dead Break Connection Connector Type : Mechanical Dead Break Connection Technology : Separable Connector Insulation : Silicone Rubber Product Family : ELB-35
Request a Quote
Description
Body Features Dead Break Connection Conductor Material : Copper Dimensions Cross-Section Range : 35 MMSQ  [#2 AWGKC ] Electrical Characteristics Dead Break Connection Voltage Class (KV) : ≤ 35 Industry Standards Design Specification : IEEE 386 UL Rating : No Other Installation Instruction : English Product Availability Dead Break Connection Product Availability : AMERICAS Product Type Features Bushing Type : 600A Dead Break Connection Connector Type : Mechanical Dead Break Connection Technology : Separable Connector Insulation : Silicone Rubber Product Family : ELB-35
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dead Break Connections - CS1360-000 - TE Connectivity
Berwyn, PA, United States
Dead Break Connections
CS1360-000
Dead Break Connections CS1360-000
Body Features Dead Break Connection Conductor Material : Copper Dimensions Cross-Section Range : 35 MMSQ  [#2 AWGKC ] Electrical Characteristics Dead Break Connection Voltage Class (KV) : ≤ 35 Industry Standards Design Specification : IEEE 386 UL Rating : No Other Installation Instruction : English Product Availability Dead Break Connection Product Availability : AMERICAS Product Type Features Bushing Type : 600A Dead Break Connection Connector Type : Mechanical Dead Break Connection Technology : Separable Connector Insulation : Silicone Rubber Product Family : ELB-35

Body Features


  • Dead Break Connection Conductor Material : Copper

Dimensions


  • Cross-Section Range : 35 MMSQ  [#2 AWGKC ]

Electrical Characteristics


  • Dead Break Connection Voltage Class (KV) : ≤ 35

Industry Standards


  • Design Specification : IEEE 386
  • UL Rating : No

Other


  • Installation Instruction : English

Product Availability


  • Dead Break Connection Product Availability : AMERICAS

Product Type Features


  • Bushing Type : 600A
  • Dead Break Connection Connector Type : Mechanical
  • Dead Break Connection Technology : Separable Connector
  • Insulation : Silicone Rubber
  • Product Family : ELB-35
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number CS1360-000
Product Name Dead Break Connections
Unlock Full Specs
to access all available technical data

Similar Products