TE Connectivity Dead Break Connections CS8876-018

Description
Body Features Dead Break Connection Conductor Material : Aluminum/Copper Configuration Features Number of Cores : 1 Dimensions Cross-Section Range (MMSQ) : 800 Dead Break Connection Conductor Diameter (MM) : 32.5 - 35 Dead Break Connection Insulation Diameter (MM) : 39.1 - 59 Electrical Characteristics Dead Break Connection Voltage Class (KV) : ≤ 42 Industry Standards Design Specification : HD629.1-S2 Operation/Applicatio n Application Type : T-Connector Emission Free : Yes Free of Lead, Cadmium, Heavy Metals : Yes Halogen Free : Yes Marine-Offshore-Ship building Certified : Yes Non-Toxic & Non-Corrosive Emission : Yes Other Installation Instruction : Flemish, French, Dutch Product Availability Dead Break Connection Product Availability : EMEA, ANZPAC, ASIA, AMERICAS Product Type Features Bushing Type : 1250A, 630A Cable Shield Style : Copper Wire Dead Break Connection Connector Type : Mechanical Dead Break Connection Technology : Separable Connector Insulation : Polymeric Product Family : RSTI Screened : Yes
Request a Quote
Description
Body Features Dead Break Connection Conductor Material : Aluminum/Copper Configuration Features Number of Cores : 1 Dimensions Cross-Section Range (MMSQ) : 800 Dead Break Connection Conductor Diameter (MM) : 32.5 - 35 Dead Break Connection Insulation Diameter (MM) : 39.1 - 59 Electrical Characteristics Dead Break Connection Voltage Class (KV) : ≤ 42 Industry Standards Design Specification : HD629.1-S2 Operation/Applicatio n Application Type : T-Connector Emission Free : Yes Free of Lead, Cadmium, Heavy Metals : Yes Halogen Free : Yes Marine-Offshore-Ship building Certified : Yes Non-Toxic & Non-Corrosive Emission : Yes Other Installation Instruction : Flemish, French, Dutch Product Availability Dead Break Connection Product Availability : EMEA, ANZPAC, ASIA, AMERICAS Product Type Features Bushing Type : 1250A, 630A Cable Shield Style : Copper Wire Dead Break Connection Connector Type : Mechanical Dead Break Connection Technology : Separable Connector Insulation : Polymeric Product Family : RSTI Screened : Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dead Break Connections - CS8876-018 - TE Connectivity
Berwyn, PA, United States
Dead Break Connections
CS8876-018
Dead Break Connections CS8876-018
Body Features Dead Break Connection Conductor Material : Aluminum/Copper Configuration Features Number of Cores : 1 Dimensions Cross-Section Range (MMSQ) : 800 Dead Break Connection Conductor Diameter (MM) : 32.5 - 35 Dead Break Connection Insulation Diameter (MM) : 39.1 - 59 Electrical Characteristics Dead Break Connection Voltage Class (KV) : ≤ 42 Industry Standards Design Specification : HD629.1-S2 Operation/Applicatio n Application Type : T-Connector Emission Free : Yes Free of Lead, Cadmium, Heavy Metals : Yes Halogen Free : Yes Marine-Offshore-Ship building Certified : Yes Non-Toxic & Non-Corrosive Emission : Yes Other Installation Instruction : Flemish, French, Dutch Product Availability Dead Break Connection Product Availability : EMEA, ANZPAC, ASIA, AMERICAS Product Type Features Bushing Type : 1250A, 630A Cable Shield Style : Copper Wire Dead Break Connection Connector Type : Mechanical Dead Break Connection Technology : Separable Connector Insulation : Polymeric Product Family : RSTI Screened : Yes

Body Features


  • Dead Break Connection Conductor Material : Aluminum/Copper

Configuration Features


  • Number of Cores : 1

Dimensions


  • Cross-Section Range (MMSQ) : 800
  • Dead Break Connection Conductor Diameter (MM) : 32.5 - 35
  • Dead Break Connection Insulation Diameter (MM) : 39.1 - 59

Electrical Characteristics


  • Dead Break Connection Voltage Class (KV) : ≤ 42

Industry Standards


  • Design Specification : HD629.1-S2

Operation/Application


  • Application Type : T-Connector
  • Emission Free : Yes
  • Free of Lead, Cadmium, Heavy Metals : Yes
  • Halogen Free : Yes
  • Marine-Offshore-Shipbuilding Certified : Yes
  • Non-Toxic & Non-Corrosive Emission : Yes

Other


  • Installation Instruction : Flemish, French, Dutch

Product Availability


  • Dead Break Connection Product Availability : EMEA, ANZPAC, ASIA, AMERICAS

Product Type Features


  • Bushing Type : 1250A, 630A
  • Cable Shield Style : Copper Wire
  • Dead Break Connection Connector Type : Mechanical
  • Dead Break Connection Technology : Separable Connector
  • Insulation : Polymeric
  • Product Family : RSTI
  • Screened : Yes
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number CS8876-018
Product Name Dead Break Connections
Unlock Full Specs
to access all available technical data

Similar Products