CRGV2512F1M33 -- CRGV2512 1% 1M33 1600V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv2512 1% 1M33 1600V Neohm - Te Connectivity
CRGV2512F1M33
Description
CRGV2512 1% 1M33 1600V
Description
CRGV2512 1% 1M33 1600V
Suppliers
Crgv2512 1% 1M33 1600V Neohm - Te Connectivity
94X9141
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X9141 |
|
Product Name
|
Crgv2512 1% 1M33 1600V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Male / Plug
View Details
Voltage Rating
500 volts
Current Rating
3.5 amps
View Details