CRGV2512F619K -- CRGV2512 1% 619K 1600V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv2512 1% 619K 1600V Neohm - Te Connectivity
CRGV2512F619K
Description
CRGV2512 1% 619K 1600V
Description
CRGV2512 1% 619K 1600V
Suppliers
Crgv2512 1% 619K 1600V Neohm - Te Connectivity
94X9297
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X9297 |
|
Product Name
|
Crgv2512 1% 619K 1600V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry
Straight
Termination
Crimp
View Details
Omnetics Connector Corporation
Connector Type
Board Mount Connector; D-Sub Connector
Mounting
Through Hole
Current Rating
1.0 amps
View Details