CRGV2512J240K -- CRGV2512 5% 240K 1600V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv2512 5% 240K 1600V Neohm - Te Connectivity
CRGV2512J240K
Description
CRGV2512 5% 240K 1600V
Description
CRGV2512 5% 240K 1600V
Suppliers
Crgv2512 5% 240K 1600V Neohm - Te Connectivity
94X9371
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X9371 |
|
Product Name
|
Crgv2512 5% 240K 1600V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 volts
Current Rating
30.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details