CRGV2512F63K4 -- CRGV2512 1% 63K4 1600V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv2512 1% 63K4 1600V Neohm - Te Connectivity
CRGV2512F63K4
Description
CRGV2512 1% 63K4 1600V
Description
CRGV2512 1% 63K4 1600V
Suppliers
Crgv2512 1% 63K4 1600V Neohm - Te Connectivity
94X9298
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X9298 |
|
Product Name
|
Crgv2512 1% 63K4 1600V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Male / Plug
View Details
Voltage Rating
700 volts
Current Rating
10.0 amps
View Details