CRGV2010J3M0 -- CRGV2010 5% 3M0 3000V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv2010 5% 3M0 3000V Neohm - Te Connectivity
CRGV2010J3M0
Description
CRGV2010 5% 3M0 3000V
Description
CRGV2010 5% 3M0 3000V
Suppliers
Crgv2010 5% 3M0 3000V Neohm - Te Connectivity
94X9096
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X9096 |
|
Product Name
|
Crgv2010 5% 3M0 3000V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Connector Type
Board Mount Connector
Mounting
Through Hole
View Details
2 suppliers
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details