CRGV2512F536K -- CRGV2512 1% 536K 1600V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv2512 1% 536K 1600V Neohm - Te Connectivity
CRGV2512F536K
Description
CRGV2512 1% 536K 1600V
Description
CRGV2512 1% 536K 1600V
Suppliers
Crgv2512 1% 536K 1600V Neohm - Te Connectivity
94X9278
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X9278 |
|
Product Name
|
Crgv2512 1% 536K 1600V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details