CRGV2512F205K -- CRGV2512 1% 205K 1600V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv2512 1% 205K 1600V Neohm - Te Connectivity
CRGV2512F205K
Description
CRGV2512 1% 205K 1600V
Description
CRGV2512 1% 205K 1600V
Suppliers
Crgv2512 1% 205K 1600V Neohm - Te Connectivity
94X9206
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X9206 |
|
Product Name
|
Crgv2512 1% 205K 1600V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Gender
Male / Plug
Termination
Solder
Mounting
Free Hanging (In-Line)
View Details
Douglas Electrical Components
Connector Type
USB
Voltage Rating
1000 volts
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Male / Plug
Geometry
Straight
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details