CRGV2512F59K -- CRGV2512 1% 59K 1600V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv2512 1% 59K 1600V Neohm - Te Connectivity
CRGV2512F59K
Description
CRGV2512 1% 59K 1600V
Description
CRGV2512 1% 59K 1600V
Suppliers
Crgv2512 1% 59K 1600V Neohm - Te Connectivity
94X9285
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X9285 |
|
Product Name
|
Crgv2512 1% 59K 1600V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
250 volts
Current Rating
15.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details