CRGV2512F1M07 -- CRGV2512 1% 1M07 1600V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv2512 1% 1M07 1600V Neohm - Te Connectivity
CRGV2512F1M07
Description
CRGV2512 1% 1M07 1600V
Description
CRGV2512 1% 1M07 1600V
Suppliers
Crgv2512 1% 1M07 1600V Neohm - Te Connectivity
94X9132
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X9132 |
|
Product Name
|
Crgv2512 1% 1M07 1600V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Termination
Magnetic
Voltage Rating
12 volts
Current Rating
1.0 to 3.0 amps
View Details
Connector Type
Circular / Cylindrical Connectors
Mounting
Panel Mount
Current Rating
5.0 amps
View Details
2 suppliers