CRGV2512F4M12 -- CRGV2512 1% 4M12 1600V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv2512 1% 4M12 1600V Neohm - Te Connectivity
CRGV2512F4M12
Description
CRGV2512 1% 4M12 1600V
Description
CRGV2512 1% 4M12 1600V
Suppliers
Crgv2512 1% 4M12 1600V Neohm - Te Connectivity
94X9247
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X9247 |
|
Product Name
|
Crgv2512 1% 4M12 1600V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details