CRGV2512F3M4 -- CRGV2512 1% 3M4 1600V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv2512 1% 3M4 1600V Neohm - Te Connectivity
CRGV2512F3M4
Description
CRGV2512 1% 3M4 1600V
Description
CRGV2512 1% 3M4 1600V
Suppliers
Crgv2512 1% 3M4 1600V Neohm - Te Connectivity
94X9227
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X9227 |
|
Product Name
|
Crgv2512 1% 3M4 1600V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details