TE Connectivity Dead Break Connections CS8882-005

Description
Body Features Compatible Conductor Material : Copper, Aluminum Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 800 Compatible Insulation Diameter Range : 39.1 - 59 MM  [1.53 - 2.32 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 24 Industry Standards Compatible With Approved Standards Products : HD629.1-S2 Operation/Applicatio n Dead Break Connection Product Type : T-Connector Marine-Offshore-Ship building Certified : Yes Other Installation Instruction : German Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Asia, Americas, Europe, Middle East & Africa Product Type Features Bushing Type : 1250A, 630A Cable Shield Style : Copper Wire Installation Technology : Mechanical Screened : Screened
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Copper, Aluminum Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 800 Compatible Insulation Diameter Range : 39.1 - 59 MM  [1.53 - 2.32 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 24 Industry Standards Compatible With Approved Standards Products : HD629.1-S2 Operation/Applicatio n Dead Break Connection Product Type : T-Connector Marine-Offshore-Ship building Certified : Yes Other Installation Instruction : German Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Asia, Americas, Europe, Middle East & Africa Product Type Features Bushing Type : 1250A, 630A Cable Shield Style : Copper Wire Installation Technology : Mechanical Screened : Screened
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dead Break Connections - CS8882-005 - TE Connectivity
Berwyn, PA, United States
Dead Break Connections
CS8882-005
Dead Break Connections CS8882-005
Body Features Compatible Conductor Material : Copper, Aluminum Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 800 Compatible Insulation Diameter Range : 39.1 - 59 MM  [1.53 - 2.32 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 24 Industry Standards Compatible With Approved Standards Products : HD629.1-S2 Operation/Applicatio n Dead Break Connection Product Type : T-Connector Marine-Offshore-Ship building Certified : Yes Other Installation Instruction : German Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Asia, Americas, Europe, Middle East & Africa Product Type Features Bushing Type : 1250A, 630A Cable Shield Style : Copper Wire Installation Technology : Mechanical Screened : Screened

Body Features


  • Compatible Conductor Material : Copper, Aluminum
  • Insulation Material : Polymeric

Configuration Features


  • Number of Cores : 1

Dimensions


  • Compatible Conductor Cross-Section Range (MMSQ) : 800
  • Compatible Insulation Diameter Range : 39.1 - 59 MM  [1.53 - 2.32 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 24

Industry Standards


  • Compatible With Approved Standards Products : HD629.1-S2

Operation/Application


  • Dead Break Connection Product Type : T-Connector
  • Marine-Offshore-Shipbuilding Certified : Yes

Other


  • Installation Instruction : German

Product Availability


  • Product Availability : Australia, New Zealand & Pacific Islands, Asia, Americas, Europe, Middle East & Africa

Product Type Features


  • Bushing Type : 1250A, 630A
  • Cable Shield Style : Copper Wire
  • Installation Technology : Mechanical
  • Screened : Screened
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number CS8882-005
Product Name Dead Break Connections
Mounting Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0055-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details
3 suppliers
Data Bus Connectors - 014939-000 - TE Connectivity
Specs
Termination Solder
View Details