CRGV2010J220K -- CRGV2010 5% 220K 3000V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv2010 5% 220K 3000V Neohm - Te Connectivity
CRGV2010J220K
Description
CRGV2010 5% 220K 3000V
Description
CRGV2010 5% 220K 3000V
Suppliers
Crgv2010 5% 220K 3000V Neohm - Te Connectivity
94X9093
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X9093 |
|
Product Name
|
Crgv2010 5% 220K 3000V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
20.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector; USB
View Details
Connector Type
Circular / Cylindrical Connectors
Contact Size (AWG)
16 to 20 AWG
View Details