CRGV2512F1M02 -- CRGV2512 1% 1M02 1600V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv2512 1% 1M02 1600V Neohm - Te Connectivity
CRGV2512F1M02
Description
CRGV2512 1% 1M02 1600V
Description
CRGV2512 1% 1M02 1600V
Suppliers
Crgv2512 1% 1M02 1600V Neohm - Te Connectivity
94X9130
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X9130 |
|
Product Name
|
Crgv2512 1% 1M02 1600V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Douglas Electrical Components
Connector Type
D-Sub Connector; Military Connector; USB
View Details