CRGV2010J390K -- CRGV2010 5% 390K 3000V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv2010 5% 390K 3000V Neohm - Te Connectivity
CRGV2010J390K
Description
CRGV2010 5% 390K 3000V
Description
CRGV2010 5% 390K 3000V
Suppliers
Crgv2010 5% 390K 3000V Neohm - Te Connectivity
94X9103
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X9103 |
|
Product Name
|
Crgv2010 5% 390K 3000V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
50 volts
Current Rating
2.5 amps
View Details
Voltage Rating
700 volts
Current Rating
10.0 amps
View Details