CRGV2512J1M3 -- CRGV2512 5% 1M3 1600V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv2512 5% 1M3 1600V Neohm - Te Connectivity
CRGV2512J1M3
Description
CRGV2512 5% 1M3 1600V
Description
CRGV2512 5% 1M3 1600V
Suppliers
Crgv2512 5% 1M3 1600V Neohm - Te Connectivity
94X9353
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X9353 |
|
Product Name
|
Crgv2512 5% 1M3 1600V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Right Angle
Voltage Rating
125 volts
Current Rating
20.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Rectangular Connectors, Heavy Duty
View Details
2 suppliers