CRGV2512F137K -- CRGV2512 1% 137K 1600V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv2512 1% 137K 1600V Neohm - Te Connectivity
CRGV2512F137K
Description
CRGV2512 1% 137K 1600V
Description
CRGV2512 1% 137K 1600V
Suppliers
Crgv2512 1% 137K 1600V Neohm - Te Connectivity
94X9172
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X9172 |
|
Product Name
|
Crgv2512 1% 137K 1600V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Connector Type
Board Mount Connector
Mounting
Through Hole
View Details
2 suppliers
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
500 volts
View Details