CRGV2010J1M3 -- CRGV2010 5% 1M3 3000V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv2010 5% 1M3 3000V Neohm - Te Connectivity
CRGV2010J1M3
Description
CRGV2010 5% 1M3 3000V
Description
CRGV2010 5% 1M3 3000V
Suppliers
Crgv2010 5% 1M3 3000V Neohm - Te Connectivity
94X9076
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X9076 |
|
Product Name
|
Crgv2010 5% 1M3 3000V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Smiths Interconnect, a Molex company
Connector Type
Circular / Cylindrical Connectors
View Details