TE Connectivity Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
50
60
70
80
90
100
110
120
121
122
123
124
125
126
127
128
129
130
131
132
140
150
160
170
180
190
200
250
300
350
400
450
500
1000
1023
| Product Name | Notes |
|---|---|
| Body Features Boot Color : Beige Boot Type : Bend Limiting Primary Product Color : Beige Configuration Features Endface Geometry : PC Dimensions Boot Length : 35.6 MM [1.4 INCH ] Compatible Cable Diameter Range : 1.6 - 2 MM | |
| Body Features Boot Color : Blue Boot Type : Bend Limiting Primary Product Color : Blue Configuration Features Endface Geometry : PC Dimensions Boot Length : 35.6 MM [1.4 INCH ] Compatible Cable Diameter Range : 1.6 - 2 MM | |
| Body Features Box Mount D-Sub Connector Insert Arrangement : MS18273-2 Non-Magnetic : Yes Retention Clip Material : Copper Alloy Shell Material : Brass Shell Plating Material : Gold Configuration Features Number of Positions : 15 Power/Signal/Coax... | |
| Body Features Circular Connector Insulation Material Type : PA Hermetically Sealed : Yes Primary Product Color : Metalized Silver Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : With Keying... | |
| Body Features Circular Connector Insulation Material Type : PA Shell Base Material : PA Configuration Features Contacts Preloaded : Yes Number of Positions : 4 Number of Power Positions : 4 Contact Features Circular Connector... | |
| Body Features Circular Connector Insulation Material Type : Polyamide Environmental Protection : IP67 Environmental Protection Type : Sealed Hermetically Sealed : Yes O-Ring Material : Silicone Rubber Primary Product Color : Metalized Silver Shell Base Material :... | |
| Body Features Circular Connector Insulation Material Type : Polyamide Environmental Protection : IP67 Environmental Protection Type : Sealed Hermetically Sealed : Yes Primary Product Color : Metalized Silver Shell Base Material : Zinc Alloy Shell Plating... | |
| Body Features Circular Connector Insulation Material Type : Polyamide Shell Base Material : Polyamide Configuration Features Contacts Preloaded : Yes Number of Positions : 4 Number of Power Positions : 0 Number of Signal Positions :... | |
| Body Features Compatible Conductor Material : Copper Compression Barrel Type : CSA Standard Conductor Type : Stranded Palm Terminal Material : Copper Primary Product Material : Copper Configuration Features Number of Holes : 2 Contact Features... | |
| Body Features Connector Profile : Slimline Configuration Features Number of Ports : 2 Number of Positions : 31 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper... | |
| Body Features Connector Profile : Standard Grounding Tab Plating Material : Tin Modular Jack Latch Orientation : Inverted - Latch Up Shield Material : Copper Alloy Shield Plating Material : Hot Dipped Tin Configuration Features... | |
| Body Features Connector Profile : Standard Insulator Material : LCP Modular Jack Latch Orientation : Standard - Latch Down Shield Material : Copper Alloy Shield Plating Finish : Matte Shield Plating Material : Nickel Configuration Features... | |
| Body Features Connector Profile : Standard Modular Jack Latch Orientation : Standard - Latch Down Shield Material : Copper Zinc Alloy Shield Plating Material : Nickel Configuration Features Connector Contact Density : Standard Number of... | |
| Body Features D-Sub Connector Insert Arrangement : 17C2 Front Shell Material : Steel Front Shell Plating Material : Tin Mating Retention Feature Material : Stainless Steel Rear Shell Material : Steel Rear Shell Plating Material :... | |
| Body Features D-Sub Connector Insert Arrangement : 17C2 Mating Retention Feature Material : Stainless Steel Shell Plating Material : Cadmium Configuration Features Number of Positions : 17 Power/Signal/Coax Combination : Yes Contact Features Contact Current... | |
| Body Features D-Sub Connector Insert Arrangement : 17C2 Mating Retention Feature Material : Stainless Steel Shell Plating Material : Tin Configuration Features Number of Positions : 17 Power/Signal/Coax Combination : Yes Contact Features Contact Current... | |
| Body Features D-Sub Connector Insert Arrangement : 17C5 Front Shell Material : Steel Front Shell Plating Material : Cadmium Mating Retention Feature Material : Stainless Steel Rear Shell Material : Steel Rear Shell Plating Material :... | |
| Body Features D-Sub Connector Insert Arrangement : 17C5 Mating Retention Feature Material : Stainless Steel Shell Plating Material : Cadmium Configuration Features Number of Positions : 17 Power/Signal/Coax Combination : Yes Contact Features Contact Current... | |
| Body Features D-Sub Connector Insert Arrangement : 17C5 Mating Retention Feature Material : Stainless Steel Shell Plating Material : Tin Configuration Features Number of Positions : 17 Power/Signal/Coax Combination : Yes Contact Features Contact Current... | |
| Body Features D-Sub Connector Insert Arrangement : 21C1 Mating Retention Feature Material : Stainless Steel Shell Plating Material : Cadmium Configuration Features Number of Positions : 21 Power/Signal/Coax Combination : Yes Contact Features Contact Current... | |
| Body Features D-Sub Connector Insert Arrangement : 21C1 Mating Retention Feature Material : Stainless Steel Shell Plating Material : Tin Configuration Features Number of Positions : 21 Power/Signal/Coax Combination : Yes Contact Features Contact Current... | |
| Body Features D-Sub Connector Insert Arrangement : 21C4 Mating Retention Feature Material : Stainless Steel Shell Plating Finish : Bright Shell Plating Material : Tin Configuration Features Number of Positions : 21 Power/Signal/Coax Combination : Yes... | |
| Body Features D-Sub Connector Insert Arrangement : 21C4 Mating Retention Feature Material : Stainless Steel Shell Plating Material : Cadmium Configuration Features Number of Positions : 21 Power/Signal/Coax Combination : Yes Contact Features Contact Current... | |
| Body Features D-Sub Connector Insert Arrangement : 27C2 Mating Retention Feature Material : Stainless Steel Shell Plating Material : Cadmium Configuration Features Number of Positions : 27 Power/Signal/Coax Combination : Yes Contact Features Contact Current... | |
| Body Features D-Sub Connector Insert Arrangement : 5C5 Front Shell Material : Brass Front Shell Plating Material : Gold Mating Retention Feature Material : Stainless Steel Rear Shell Material : Brass Rear Shell Plating Material :... | |
| Body Features D-Sub Connector Insert Arrangement : 5C5 Front Shell Material : Steel Front Shell Plating Material : Tin Mating Retention Feature Material : Stainless Steel Rear Shell Material : Steel Rear Shell Plating Material :... | |
| Body Features D-Sub Connector Insert Arrangement : 5C5 Mating Retention Feature Material : Stainless Steel Shell Plating Material : Cadmium Configuration Features Number of Positions : 5 Power/Signal/Coax Combination : Yes Contact Features Contact Current... | |
| Body Features D-Sub Connector Insert Arrangement : 5C5 Mating Retention Feature Material : Stainless Steel Shell Plating Material : Gold Configuration Features Number of Positions : 5 Power/Signal/Coax Combination : Yes Contact Features Contact Current... | |
| Body Features D-Sub Connector Insert Arrangement : 5C5 Mating Retention Feature Material : Stainless Steel Shell Plating Material : Tin Configuration Features Number of Positions : 5 Power/Signal/Coax Combination : Yes Contact Features Contact Current... | |
| Body Features D-Sub Connector Insert Arrangement : 9C4 Mating Retention Feature Material : Stainless Steel Shell Plating Material : Cadmium Configuration Features Number of Positions : 9 Power/Signal/Coax Combination : Yes Contact Features Contact Current... | |
| Body Features D-Sub Connector Insert Arrangement : 9C4 Mating Retention Feature Material : Stainless Steel Shell Plating Material : Gold Configuration Features Number of Positions : 9 Power/Signal/Coax Combination : Yes Contact Features Contact Current... | |
| Body Features D-Sub Connector Insert Arrangement : 9C4 Mating Retention Feature Material : Stainless Steel Shell Plating Material : Tin Configuration Features Number of Positions : 9 Power/Signal/Coax Combination : Yes Contact Features Contact Current... | |
| Body Features D-Sub Connector Insert Arrangement : M81969/1-04 Front Shell Material : Aluminum Alloy Front Shell Plating Material : Zinc Mating Retention Feature Material : Stainless Steel Rear Shell Material : Steel Rear Shell Plating... | |
| Body Features D-Sub Connector Insert Arrangement : MS18273-2 Mating Retention Feature Material : Copper Alloy Shell Plating Material : Gold Configuration Features Number of Positions : 15 Power/Signal/Coax Combination : No Contact Features Contact Current... | |
| Body Features D-Sub Connector Insert Arrangement : MS18274-1 Mating Retention Feature Material : Copper Alloy Configuration Features Number of Positions : 15 Power/Signal/Coax Combination : No Contact Features Contact Base Material : Copper Alloy Contact... | |
| Body Features D-Sub Connector Insert Arrangement : MS18275-1 Mating Retention Feature Material : Copper Alloy Shell Plating Material : Gold Configuration Features Number of Positions : 25 Power/Signal/Coax Combination : No Contact Features Contact Current... | |
| Body Features Front Shell Material : Brass Front Shell Plating Material : Gold Mating Retention Feature Material : Copper Alloy Rear Shell Material : Brass Rear Shell Plating Material : Gold Configuration Features Number of... | |
| Body Features Front Shell Material : Steel Front Shell Plating Material : Cadmium Mating Retention Feature Material : Stainless Steel Rear Shell Material : Steel Rear Shell Plating Material : Cadmium Configuration Features Number of... | |
| Body Features Front Shell Material : Steel Front Shell Plating Material : Tin Mating Retention Feature Material : Stainless Steel Rear Shell Material : Steel Rear Shell Plating Material : Tin Configuration Features Number of... | |
| Body Features Mating Retention Feature Material : Copper Alloy Configuration Features Number of Positions : 78 Power/Signal/Coax Combination : No Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Options : Order Separately Contact... | |
| Body Features Mating Retention Feature Material : Copper Alloy Shell Plating Material : Gold Configuration Features Number of Positions : 104 Power/Signal/Coax Combination : No Contact Features Contact Current Rating (Max) (AMP) : 5 Contact... | |
| Body Features Mating Retention Feature Material : Copper Alloy Shell Plating Material : Gold Configuration Features Number of Positions : 15 Power/Signal/Coax Combination : No Contact Features Contact Base Material : Copper Contact Current Rating... | |
| Body Features Mating Retention Feature Material : Copper Alloy Shell Plating Material : Gold Configuration Features Number of Positions : 15 Power/Signal/Coax Combination : No Contact Features Contact Current Rating (Max) (AMP) : 5 Contact... | |
| Body Features Mating Retention Feature Material : Copper Alloy Shell Plating Material : Gold Configuration Features Number of Positions : 25 Power/Signal/Coax Combination : No Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact... | |
| Body Features Mating Retention Feature Material : Copper Alloy Shell Plating Material : Gold Configuration Features Number of Positions : 26 Power/Signal/Coax Combination : No Contact Features Contact Current Rating (Max) (AMP) : 5 Contact... | |
| Body Features Mating Retention Feature Material : Copper Alloy Shell Plating Material : Gold Configuration Features Number of Positions : 37 Power/Signal/Coax Combination : No Contact Features Contact Base Material : Copper Alloy Contact Current... | |
| Body Features Mating Retention Feature Material : Copper Alloy Shell Plating Material : Gold Configuration Features Number of Positions : 37 Power/Signal/Coax Combination : No Contact Features Contact Base Material : Copper Contact Current Rating... | |
| Body Features Mating Retention Feature Material : Copper Alloy Shell Plating Material : Gold Configuration Features Number of Positions : 44 Power/Signal/Coax Combination : No Contact Features Contact Current Rating (Max) (AMP) : 5 Contact... | |
| Body Features Mating Retention Feature Material : Copper Alloy Shell Plating Material : Gold Configuration Features Number of Positions : 50 Power/Signal/Coax Combination : No Contact Features Contact Base Material : Copper Alloy Contact Current... | |
| Body Features Mating Retention Feature Material : Copper Alloy Shell Plating Material : Gold Configuration Features Number of Positions : 50 Power/Signal/Coax Combination : No Contact Features Contact Base Material : Copper Contact Current Rating... | |
| Body Features Mating Retention Feature Material : Copper Alloy Shell Plating Material : Gold Configuration Features Number of Positions : 62 Power/Signal/Coax Combination : No Contact Features Contact Current Rating (Max) (AMP) : 5 Contact... | |
| Body Features Mating Retention Feature Material : Copper Alloy Shell Plating Material : Gold Configuration Features Number of Positions : 9 Power/Signal/Coax Combination : No Contact Features Contact Base Material : Copper Alloy Contact Current... | |
| Body Features Mating Retention Feature Material : Copper Alloy Shell Plating Material : Gold Configuration Features Number of Positions : 9 Power/Signal/Coax Combination : No Contact Features Contact Base Material : Copper Contact Current Rating... | |
| Body Features Mating Retention Feature Material : Stainless Steel Shell Plating Material : Cadmium Configuration Features Number of Positions : 15 Power/Signal/Coax Combination : No Contact Features Contact Current Rating (Max) (AMP) : 5 Contact... | |
| Body Features Non-Magnetic : No Shell Material : Steel Shell Plating Material : Cadmium Configuration Features Number of Positions : 37 Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 7.5... | |
| Body Features Non-Magnetic : No Shell Material : Steel Shell Plating Material : Cadmium Configuration Features Number of Positions : 9 Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 7.5... | |
| Body Features Non-Magnetic : Yes Retention Clip Material : Copper Alloy Shell Material : Brass Shell Plating Material : Gold Configuration Features Number of Positions : 78 Power/Signal/Coax Combination : No Contact Features Contact Current Rating... | |
| Body Features Non-Magnetic : Yes Retention Clip Material : Copper Alloy Shell Material : Brass Shell Plating Material : Gold Configuration Features Number of Positions : 9 Power/Signal/Coax Combination : No Contact Features Contact Current Rating... | |
| Body Features Non-Magnetic : Yes Shell Material : Brass Shell Plating Material : Gold Configuration Features Number of Positions : 9 Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 7.5... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 12 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 5 Contact... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 12 Number of Rows : 2 Dimensions Row-to-Row Spacing : 3.75 MM [.147 INCH ] Housing Features Centerline (Pitch) : 2.5 MM [.098 INCH ] Mechanical Attachment Connector... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 12 Number of Rows : 4 Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Type : Pin Dimensions Connector Height :... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 12 Number of Rows : 4 Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Type : Socket Dimensions Connector Height :... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 16 Number of Rows : 2 Dimensions Row-to-Row Spacing : 3.75 MM [.147 INCH ] Housing Features Centerline (Pitch) : 2.5 MM [.098 INCH ] Mechanical Attachment Connector... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 20 Number of Rows : 2 Dimensions Row-to-Row Spacing : 3.75 MM [.147 INCH ] Housing Features Centerline (Pitch) : 2.5 MM [.098 INCH ] Mechanical Attachment Connector... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 23 Number of Rows : 3 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 17 Contact Mating... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 3 Number of Rows : 1 Housing Features Centerline (Pitch) : 2.5 MM [.098 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 3 Number of Rows : 1 Housing Features Centerline (Pitch) : 2.5 MM [.098 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 4 Number of Rows : 4 Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Type : Pin Dimensions Connector Length :... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 4 Number of Rows : 4 Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Type : Socket Dimensions Connector Length :... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 5 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 12.5 Contact Mating Area Plating Material :... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 2 Dimensions Row-to-Row Spacing : 3.75 MM [.147 INCH ] Housing Features Centerline (Pitch) : 2.5 MM [.098 INCH ] Mechanical Attachment Connector... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 8 Number of Rows : 2 Dimensions Row-to-Row Spacing : 3.75 MM [.147 INCH ] Housing Features Centerline (Pitch) : 2.5 MM [.098 INCH ] Mechanical Attachment Connector... | |
| Body Features Primary Product Color : Black Primary Product Material : Aluminum Primary Product Plating Material : Anodized Hard (MIL-A-8625, Type III, Class 2) Dimensions Cable Entry Diameter : .2 - 19.1 MM [.01 -... | |
| Body Features Primary Product Color : Green Configuration Features Keying & Polarized Rib Location : 3b Number of Positions : 3 Number of Rows : 1 Dimensions Connector Height : 13.9 MM [.547 INCH ] Connector Length : 25.5 MM | |
| Body Features Primary Product Color : Natural Configuration Features Keying & Polarized Rib Location : 1a,4b Number of Positions : 4 Number of Rows : 1 Dimensions Connector Height : 13.9 MM [.547 INCH ] Connector Length : 25.5 MM | |
| Body Features Primary Product Color : Natural Configuration Features Keying & Polarized Rib Location : 1b,3a Number of Positions : 3 Number of Rows : 1 Dimensions Connector Height : 13.9 MM [.547 INCH ] Connector Length : 25.5 MM | |
| Body Features Primary Product Color : Natural Configuration Features Keying & Polarized Rib Location : 1b Number of Positions : 3 Number of Rows : 1 Dimensions Connector Height : 13.9 MM [.547 INCH ] Connector Length : 25.5 MM | |
| Body Features Primary Product Color : Natural Configuration Features Keying & Polarized Rib Location : 2b Number of Positions : 3 Number of Rows : 1 Dimensions Connector Height : 12.2 MM [.48 INCH ] Connector Length : 25.5 MM | |
| Body Features Primary Product Color : Natural Configuration Features Keying & Polarized Rib Location : 2b Number of Positions : 7 Number of Rows : 1 Dimensions Connector Height : 13.9 MM [.547 INCH ] Connector Length : 25.5 MM | |
| Body Features Primary Product Color : Natural Configuration Features Number of Positions : 4 Number of Rows : 1 Housing Features Centerline (Pitch) : 5 MM [.197 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating... | |
| Body Features Primary Product Color : Natural Primary Product Material : Stainless Steel Industry Standards IP Rating : IP65 Packaging Features Packaging Method : Package Packaging Quantity : 100 Product Type Features Connector Hardware Accessory... | |
| Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 12.7 MM [.01 -... | |
| Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 22.2 MM [.01 -... | |
| Body Features Primary Product Material : Stainless Steel Dimensions Product Feature Length : 12.7 MM [.5 INCH ] Mechanical Attachment Thread Size : 4-40 UNC 2A Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type... | |
| Body Features Primary Product Material : Stainless Steel Dimensions Product Feature Length : 22.1 MM [.87 INCH ] Mechanical Attachment Product Plating Finish : Passivated Thread Size : 4-40 UNC-2A Packaging Features Packaging Method : Package Packaging Quantity :... | |
| Body Features Primary Product Material : Stainless Steel Dimensions Product Feature Length : 22.1 MM [.87 INCH ] Mechanical Attachment Thread Size : 4-40 UNC 2A Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type... | |
| Body Features Primary Product Material : Stainless Steel Dimensions Product Feature Length : 9.08 MM [.357 INCH ] Mechanical Attachment Product Plating Finish : Passivated Thread Size : 4-40 UNC 2A Packaging Features Packaging Method : Bag Packaging... | |
| Body Features Shell Base Material : Copper Alloy Configuration Features Number of Positions : 40 Number of Power Positions : 0 Number of Rows : 3 Number of Signal Positions : 40 PCB Mount Orientation :... | |
| Body Features Shell Base Material : Stainless Steel Configuration Features Number of Positions : 40 Number of Rows : 3 Number of Signal Positions : 40 PCB Mount Orientation : Right Angle Contact Features Contact... | |
| Body Features Shell Base Material : Stainless Steel Configuration Features Number of Positions : 40 Number of Rows : 3 Number of Signal Positions : 40 PCB Mount Orientation : Vertical Contact Features Contact Base... | |
| Body Features Shell Finish : Chromate Conversion Coating Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : 150 Contact Arrangement Code (Module C) : 11Q2 Contact Type : Socket... | |
| Body Features Shell Finish : Chromate Conversion Coating Shell Plating Material : Aluminum Alloy Configuration Features Keying Code : 1 Release Style : Front Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement... | |
| Body Features Shell Finish : Chromate Conversion Coating Shell Plating Material : Trivalent Chromium Configuration Features Number of Inserts : 3 Release Style : Front, Rear Contact Features Contact Arrangement Code (Module A) : 150... | |
| Body Features Shell Plating Finish : Matte Shell Plating Material : Nickel Configuration Features Number of Ports : 1 Contact Features Contact Current Rating (Max) (AMP) : 6.25, .25, 5, 1.25 Contact Mating Area... | |
| Configuration Features Keyed : Yes Number of Ports : 2 Number of Positions : 31 Number of Rows : 2 PCB Mount Orientation : Right Angle Stackable : No Contact Features Contact Base Material : Copper Alloy... | |
| Configuration Features Number of Positions : 20 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold (Au) Housing Features Centerline (Pitch) : .6 MM | |
| Configuration Features Number of Positions : 40 Number of Rows : 3 Number of Signal Positions : 40 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1, .5 Number... | |
| Configuration Features Number of Positions : 5 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 2 Contact Retention Within Housing : With Contact Type : Receptacle Housing Features Centerline (Pitch) :... | |
| Configuration Features Number of Positions : 70 Number of Power Positions : 0 Number of Rows : 2 Number of Signal Positions : 70 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating... | |
| Configuration Features Number of Positions : 70 Number of Power Positions : 0 Number of Rows : 2 Number of Signal Positions : 70 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max)... | |
| Dimensions Product Diameter : 6 MM [.236 INCH ] Product Width : 14.5 MM [.57 INCH ] Thread Length : 12 MM [.472 INCH ] Industry Standards IP Rating : IP65 Packaging Features Packaging Method : Box Packaging Quantity : 1 Product Type Features Connector... |
| << Prev | Next >> |