TE Connectivity
Headers & Wire Housings
2120325-1
Description
TAB CONNECTOR
-
Powell Electronics, Inc.
-
Heilind Electronics, Inc.
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
TAB CONNECTOR
Request a Quote
Email Supplier
Suppliers
Electrical Wiring Devices & Co Ind Cntrls,Connctvty Compnts,Cables,Accessories
2120325-1
Buy Now
Tab Connector Amp - Te Connectivity
75AC7168
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
2120325-1 |
2120325-1 |
75AC7168 |
|
Product Name
|
Headers & Wire Housings |
Electrical Wiring Devices & Co Ind Cntrls,Connctvty Compnts,Cables,Accessories |
Tab Connector Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers