TE Connectivity Connector Backshells 212995-000

Description
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 12.7 MM  [.01 - .5 INCH ] Compatible Cable Diameter Range : 6.4 - 10.2 MM  [.25 - .4 INCH ] Product Length : 27 MM  [1.06 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : AS31001, AS31071, AS31061, AS31011 Operation/Applicatio n Compatible With Connector Shell Size : 22 Other TE Connector Interface Code : 18 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR08AI Termination Device Type : Tinel-Lock Ring, Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Request a Quote Datasheet
Description
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 12.7 MM  [.01 - .5 INCH ] Compatible Cable Diameter Range : 6.4 - 10.2 MM  [.25 - .4 INCH ] Product Length : 27 MM  [1.06 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : AS31001, AS31071, AS31061, AS31011 Operation/Applicatio n Compatible With Connector Shell Size : 22 Other TE Connector Interface Code : 18 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR08AI Termination Device Type : Tinel-Lock Ring, Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 212995-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
212995-000
Connector Backshells 212995-000
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 12.7 MM  [.01 - .5 INCH ] Compatible Cable Diameter Range : 6.4 - 10.2 MM  [.25 - .4 INCH ] Product Length : 27 MM  [1.06 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : AS31001, AS31071, AS31061, AS31011 Operation/Applicatio n Compatible With Connector Shell Size : 22 Other TE Connector Interface Code : 18 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR08AI Termination Device Type : Tinel-Lock Ring, Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500

Body Features


  • Primary Product Color : Olive Drab
  • Primary Product Material : Aluminum
  • Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3)

Dimensions


  • Cable Entry Diameter : .2 - 12.7 MM  [.01 - .5 INCH ]
  • Compatible Cable Diameter Range : 6.4 - 10.2 MM  [.25 - .4 INCH ]
  • Product Length : 27 MM  [1.06 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : Circular

Industry Standards


  • Connector Detail Specification Number : AS31001, AS31071, AS31061, AS31011

Operation/Application


  • Compatible With Connector Shell Size : 22

Other


  • TE Connector Interface Code : 18

Product Type Features


  • Connector Backshell Product Style : Ruggedized
  • Connector Backshell Product Type : Backshell
  • Termination Device Included : TR08AI
  • Termination Device Type : Tinel-Lock Ring, Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring

Usage Conditions


  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
  • Salt Spray Resistance (HR) : 500
Buy Now Datasheet
207W613-100/184-0-Cs5657 Raychem - Te Connectivity - 36AC2149 - Newark, An Avnet Company
Chicago, IL, United States
207W613-100/184-0-Cs5657 Raychem - Te Connectivity
36AC2149
207W613-100/184-0-Cs5657 Raychem - Te Connectivity 36AC2149
207W613-100/184-0-CS 5657

207W613-100/184-0-CS5657

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 212995-000 36AC2149
Product Name Connector Backshells 207W613-100/184-0-Cs5657 Raychem - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0912-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Data Bus Connectors - 018591-000 - TE Connectivity
Specs
Termination Solder
View Details
3 suppliers