TE Connectivity Rectangular Wire & Cable Connectors & Housings 211759-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 12 Number of Rows : 4 Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Type : Pin Dimensions Connector Height : 40.77 MM  [1.605 INCH ] Connector Length : 49.33 MM  [1.942 INCH ] Connector Width : 30.23 MM  [1.19 INCH ] Row-to-Row Spacing : 4.39 MM  [.173 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 4.39 MM  [.173 INCH ] Housing Material : Polyester Industry Standards Compatible With Agency/Standards Products : CSA, VDE, UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : Screw Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 150 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 12 Number of Rows : 4 Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Type : Pin Dimensions Connector Height : 40.77 MM  [1.605 INCH ] Connector Length : 49.33 MM  [1.942 INCH ] Connector Width : 30.23 MM  [1.19 INCH ] Row-to-Row Spacing : 4.39 MM  [.173 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 4.39 MM  [.173 INCH ] Housing Material : Polyester Industry Standards Compatible With Agency/Standards Products : CSA, VDE, UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : Screw Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 150 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 211759-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
211759-1
Rectangular Wire & Cable Connectors & Housings 211759-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 12 Number of Rows : 4 Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Type : Pin Dimensions Connector Height : 40.77 MM  [1.605 INCH ] Connector Length : 49.33 MM  [1.942 INCH ] Connector Width : 30.23 MM  [1.19 INCH ] Row-to-Row Spacing : 4.39 MM  [.173 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 4.39 MM  [.173 INCH ] Housing Material : Polyester Industry Standards Compatible With Agency/Standards Products : CSA, VDE, UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : Screw Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 150 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 12
  • Number of Rows : 4

Contact Features


  • Contact Current Rating (Max) (AMP) : 13
  • Contact Type : Pin

Dimensions


  • Connector Height : 40.77 MM  [1.605 INCH ]
  • Connector Length : 49.33 MM  [1.942 INCH ]
  • Connector Width : 30.23 MM  [1.19 INCH ]
  • Row-to-Row Spacing : 4.39 MM  [.173 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 600

Housing Features


  • Centerline (Pitch) : 4.39 MM  [.173 INCH ]
  • Housing Material : Polyester

Industry Standards


  • Compatible With Agency/Standards Products : CSA, VDE, UL
  • Compatible With Approved Standards Products : UL E28476
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Panel Mount Feature Type : Screw Mount

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 150

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire, Wire-to-Panel
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Buy Now
Singapore, Singapore
600V Electronic Connector
361-211759-1
600V Electronic Connector 361-211759-1
12 Pos Receptacle, Wire-to-Wire, 600V, UL/VDE, Black Polyester Product overview: 211759-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-211759-1 can be used for catalog matching and distributor lookup.

12 Pos Receptacle, Wire-to-Wire, 600V, UL/VDE, Black Polyester Product overview: 211759-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-211759-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire Housings & Plugs - 6801515 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
6801515
Wire Housings & Plugs 6801515
TE Connectivity 211759-1

TE Connectivity 211759-1

Supplier's Site
Backplane Connector Housings - 211759-1-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
211759-1-ND
Backplane Connector Housings 211759-1-ND
12 (Power) Position Housing for Male Pins Connector Black Panel Mount Drawer

12 (Power) Position Housing for Male Pins Connector Black Panel Mount Drawer

Buy Now Datasheet
Backplane Connectors - 211759-1 - 761785-211759-1 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 211759-1
761785-211759-1
Backplane Connectors - 211759-1 761785-211759-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 761785-211759-1 Series: Metrimate Packaging: Bulk Number of Positions: 12 (Power) Pitch: 0.200" (5.08mm) Color: Black Features: Mating Guide Connector Type: Housing for Male Pins Number of Rows: 4 Note: Contacts Not Included Connector Style: Drawer Mounting: Panel Mount Connector Usage: Receptacle Family Name: 211759 Categories: Connectors, Interconnects Introduction Date: June 20, 2008 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 761785-211759-1
Series: Metrimate
Packaging: Bulk
Number of Positions: 12 (Power)
Pitch: 0.200" (5.08mm)
Color: Black
Features: Mating Guide
Connector Type: Housing for Male Pins
Number of Rows: 4
Note: Contacts Not Included
Connector Style: Drawer
Mounting: Panel Mount
Connector Usage: Receptacle
Family Name: 211759
Categories: Connectors, Interconnects
Introduction Date: June 20, 2008
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 211759-1 361-211759-1 6801515 211759-1-ND 761785-211759-1
Product Name Rectangular Wire & Cable Connectors & Housings 600V Electronic Connector Wire Housings & Plugs Backplane Connector Housings Backplane Connectors - 211759-1
Connector Type Rectangular Connectors, Heavy Duty
Mounting Panel Mount Panel Mount Panel Mount
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products