TE Connectivity Rectangular Wire & Cable Connectors & Housings 212609-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 4 Number of Rows : 4 Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Type : Pin Dimensions Connector Length : 39.12 MM  [1.54 INCH ] Connector Width : 30.23 MM  [1.19 INCH ] Row-to-Row Spacing : 4.39 MM  [.173 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 4.39 MM  [.173 INCH ] Housing Material : Polyester GF Industry Standards Compatible With Agency/Standards Products : CSA, VDE, UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : Screw Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Panel, Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 4 Number of Rows : 4 Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Type : Pin Dimensions Connector Length : 39.12 MM  [1.54 INCH ] Connector Width : 30.23 MM  [1.19 INCH ] Row-to-Row Spacing : 4.39 MM  [.173 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 4.39 MM  [.173 INCH ] Housing Material : Polyester GF Industry Standards Compatible With Agency/Standards Products : CSA, VDE, UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : Screw Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Panel, Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 212609-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
212609-1
Rectangular Wire & Cable Connectors & Housings 212609-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 4 Number of Rows : 4 Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Type : Pin Dimensions Connector Length : 39.12 MM  [1.54 INCH ] Connector Width : 30.23 MM  [1.19 INCH ] Row-to-Row Spacing : 4.39 MM  [.173 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 4.39 MM  [.173 INCH ] Housing Material : Polyester GF Industry Standards Compatible With Agency/Standards Products : CSA, VDE, UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : Screw Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Panel, Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 4
  • Number of Rows : 4

Contact Features


  • Contact Current Rating (Max) (AMP) : 13
  • Contact Type : Pin

Dimensions


  • Connector Length : 39.12 MM  [1.54 INCH ]
  • Connector Width : 30.23 MM  [1.19 INCH ]
  • Row-to-Row Spacing : 4.39 MM  [.173 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 600

Housing Features


  • Centerline (Pitch) : 4.39 MM  [.173 INCH ]
  • Housing Material : Polyester GF

Industry Standards


  • Compatible With Agency/Standards Products : CSA, VDE, UL
  • Compatible With Approved Standards Products : UL E28476
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Panel Mount Feature Type : Screw Mount

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Panel, Wire-to-Wire
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Buy Now
Backplane Connector Housings - 212609-1-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
212609-1-ND
Backplane Connector Housings 212609-1-ND
4 (Power) Position Housing for Male Pins Connector Black Panel Mount Drawer

4 (Power) Position Housing for Male Pins Connector Black Panel Mount Drawer

Buy Now Datasheet
Singapore, Singapore
14A 600V Electronic Connector
361-212609-1
14A 600V Electronic Connector 361-212609-1
4 Pos Female Rectangular Connector, 14A, 600V, UL/VDE Product overview: 212609-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 14A, 600V, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-212609-1 can be used for catalog matching and distributor lookup.

4 Pos Female Rectangular Connector, 14A, 600V, UL/VDE Product overview: 212609-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 14A, 600V, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-212609-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 212609-1 212609-1-ND 361-212609-1
Product Name Rectangular Wire & Cable Connectors & Housings Backplane Connector Housings 14A 600V Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty
Mounting Panel Mount Panel Mount
Voltage Rating 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Contacts - A25961TR-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 27 to 32 AWG
View Details
2 suppliers
Ribbon Cable Connectors - 102321-2 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers