Plug Modular Connector 8p4c (RJ45, Ethernet) Position Shielded Cat6a IDC
RJ45 CONNECTOR CAT6A, IP20 PLUG
RJ45 CONNECTOR CAT6A IP20 PLUG
SEALED ETHERNET, RJ45, PLUG, 8POS, CABLE; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:-; Connector Orientation:Vertical
RJ45 CONNECTOR CAT6A, IP20 PLUG
Modular Connectors / Ethernet Connectors RJ45 CONNECTOR CAT6A IP20 PLUG BOX OF 100
| DigiKey | Powell Electronics, Inc. | Heilind Electronics, Inc. | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A124964-ND | 2120892-3 | 2120892-3 | 11AC2512 | 2120892-3 | 2120892-3 |
| Product Name | Modular/Ethernet Connector (RJ45, RJ11) Plugs | Modular Connectors / Ethernet Connectors | Connectors Modular, Ruggedized RJ / Ethernet | Sealed Ethernet, Rj45, Plug, 8Pos, Cable; Modular Connector Type Te Connectivity | Modular Connector Plugs | Modular Connectors / Ethernet Connectors |
| Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector |
| Voltage Rating | 60 volts | |||||
| Contact Size (AWG) | 24 AWG | |||||
| Gender | Male / Plug | Male / Plug | Male / Plug |