TE Connectivity Connector Backshells 211901-000

Description
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 22.2 MM  [.01 - .88 INCH ] Compatible Cable Diameter Range : 11.1 - 17.8 MM  [.438 - .7 INCH ] Product Length : 47.8 MM  [1.88 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : AS34001, M83723/42, M83723/68, M83723/75, M83723/41, M83723/83, M83723/84, NAS 1643, AS34011, M83723/01, M83723/49, NAS 1700, M83723/38, M83723/39, M83723/86, M83723/76, NAS 1650, NAS 1702, M83723/74, M83723/03, M83723/36, M83723/66, NAS 1599, M83723/06, AS34061, M83723/82, M83723/98, AS34041, NAS 1642, NAS 1694, M83723/43, M83723/91, MS3475, M83723/05, NAS 1701, M83723/14, M83723/85, M83723/87, AS34081, M83723/69, AS34641, NAS 1693, M83723/13, M83723/95, M83723/78, NAS 1699, M83723/67, M83723/04, M83723/71, M83723/73, MS3459, NAS 1651, NAS 1692, AS34511, AS34671, NAS 1641, AS34241, M83723/65, MS3476, M83723/72, MS3470, AS34091, AS34121, M83723/48, AS34561, M83723/37, M83723/97, MS3472, NAS 1652, M83723/07, M83723/96, M83723/92, MS3471, MS3474, M83723/77, AS34541, M83723/02, M83723/08, AS34501, M83723/40, AS34681, AS34461, NAS 1653 Operation/Applicatio n Compatible With Connector Shell Size : 61 Other Connector Interface Specification : AS50151 Crimp Contact, MIL-DTL-83723 Series III/Class A,G,R, AS50151 Class D,L,U,W Crimp Contact, MIL-DTL-83723 Series III/Class S, MIL-DTL-83723 Series III/Class A,G,K,R, AS50151 Class L,W Crimp Contact, AS81703 Series 3, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-26482 Series 2/Class A,L, AS81703 Series 3/Class E,L, MIL-DTL-83723 Series I/Class A,G,R, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series IIII/Class H, MIL-DTL-83723 Series III/Class A,G,K,R,S Entry Size Code : 14 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR14AI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter, Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Request a Quote
Description
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 22.2 MM  [.01 - .88 INCH ] Compatible Cable Diameter Range : 11.1 - 17.8 MM  [.438 - .7 INCH ] Product Length : 47.8 MM  [1.88 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : AS34001, M83723/42, M83723/68, M83723/75, M83723/41, M83723/83, M83723/84, NAS 1643, AS34011, M83723/01, M83723/49, NAS 1700, M83723/38, M83723/39, M83723/86, M83723/76, NAS 1650, NAS 1702, M83723/74, M83723/03, M83723/36, M83723/66, NAS 1599, M83723/06, AS34061, M83723/82, M83723/98, AS34041, NAS 1642, NAS 1694, M83723/43, M83723/91, MS3475, M83723/05, NAS 1701, M83723/14, M83723/85, M83723/87, AS34081, M83723/69, AS34641, NAS 1693, M83723/13, M83723/95, M83723/78, NAS 1699, M83723/67, M83723/04, M83723/71, M83723/73, MS3459, NAS 1651, NAS 1692, AS34511, AS34671, NAS 1641, AS34241, M83723/65, MS3476, M83723/72, MS3470, AS34091, AS34121, M83723/48, AS34561, M83723/37, M83723/97, MS3472, NAS 1652, M83723/07, M83723/96, M83723/92, MS3471, MS3474, M83723/77, AS34541, M83723/02, M83723/08, AS34501, M83723/40, AS34681, AS34461, NAS 1653 Operation/Applicatio n Compatible With Connector Shell Size : 61 Other Connector Interface Specification : AS50151 Crimp Contact, MIL-DTL-83723 Series III/Class A,G,R, AS50151 Class D,L,U,W Crimp Contact, MIL-DTL-83723 Series III/Class S, MIL-DTL-83723 Series III/Class A,G,K,R, AS50151 Class L,W Crimp Contact, AS81703 Series 3, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-26482 Series 2/Class A,L, AS81703 Series 3/Class E,L, MIL-DTL-83723 Series I/Class A,G,R, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series IIII/Class H, MIL-DTL-83723 Series III/Class A,G,K,R,S Entry Size Code : 14 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR14AI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter, Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 211901-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
211901-000
Connector Backshells 211901-000
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 22.2 MM  [.01 - .88 INCH ] Compatible Cable Diameter Range : 11.1 - 17.8 MM  [.438 - .7 INCH ] Product Length : 47.8 MM  [1.88 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : AS34001, M83723/42, M83723/68, M83723/75, M83723/41, M83723/83, M83723/84, NAS 1643, AS34011, M83723/01, M83723/49, NAS 1700, M83723/38, M83723/39, M83723/86, M83723/76, NAS 1650, NAS 1702, M83723/74, M83723/03, M83723/36, M83723/66, NAS 1599, M83723/06, AS34061, M83723/82, M83723/98, AS34041, NAS 1642, NAS 1694, M83723/43, M83723/91, MS3475, M83723/05, NAS 1701, M83723/14, M83723/85, M83723/87, AS34081, M83723/69, AS34641, NAS 1693, M83723/13, M83723/95, M83723/78, NAS 1699, M83723/67, M83723/04, M83723/71, M83723/73, MS3459, NAS 1651, NAS 1692, AS34511, AS34671, NAS 1641, AS34241, M83723/65, MS3476, M83723/72, MS3470, AS34091, AS34121, M83723/48, AS34561, M83723/37, M83723/97, MS3472, NAS 1652, M83723/07, M83723/96, M83723/92, MS3471, MS3474, M83723/77, AS34541, M83723/02, M83723/08, AS34501, M83723/40, AS34681, AS34461, NAS 1653 Operation/Applicatio n Compatible With Connector Shell Size : 61 Other Connector Interface Specification : AS50151 Crimp Contact, MIL-DTL-83723 Series III/Class A,G,R, AS50151 Class D,L,U,W Crimp Contact, MIL-DTL-83723 Series III/Class S, MIL-DTL-83723 Series III/Class A,G,K,R, AS50151 Class L,W Crimp Contact, AS81703 Series 3, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-26482 Series 2/Class A,L, AS81703 Series 3/Class E,L, MIL-DTL-83723 Series I/Class A,G,R, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series IIII/Class H, MIL-DTL-83723 Series III/Class A,G,K,R,S Entry Size Code : 14 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR14AI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter, Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500

Body Features


  • Primary Product Color : Olive Drab
  • Primary Product Material : Aluminum
  • Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3)

Dimensions


  • Cable Entry Diameter : .2 - 22.2 MM  [.01 - .88 INCH ]
  • Compatible Cable Diameter Range : 11.1 - 17.8 MM  [.438 - .7 INCH ]
  • Product Length : 47.8 MM  [1.88 INCH ]

Housing Features


  • Body Orientation : Right Angle
  • Compatible With Connector Shape : Circular

Industry Standards


  • Connector Detail Specification Number : AS34001, M83723/42, M83723/68, M83723/75, M83723/41, M83723/83, M83723/84, NAS 1643, AS34011, M83723/01, M83723/49, NAS 1700, M83723/38, M83723/39, M83723/86, M83723/76, NAS 1650, NAS 1702, M83723/74, M83723/03, M83723/36, M83723/66, NAS 1599, M83723/06, AS34061, M83723/82, M83723/98, AS34041, NAS 1642, NAS 1694, M83723/43, M83723/91, MS3475, M83723/05, NAS 1701, M83723/14, M83723/85, M83723/87, AS34081, M83723/69, AS34641, NAS 1693, M83723/13, M83723/95, M83723/78, NAS 1699, M83723/67, M83723/04, M83723/71, M83723/73, MS3459, NAS 1651, NAS 1692, AS34511, AS34671, NAS 1641, AS34241, M83723/65, MS3476, M83723/72, MS3470, AS34091, AS34121, M83723/48, AS34561, M83723/37, M83723/97, MS3472, NAS 1652, M83723/07, M83723/96, M83723/92, MS3471, MS3474, M83723/77, AS34541, M83723/02, M83723/08, AS34501, M83723/40, AS34681, AS34461, NAS 1653

Operation/Application


  • Compatible With Connector Shell Size : 61

Other


  • Connector Interface Specification : AS50151 Crimp Contact, MIL-DTL-83723 Series III/Class A,G,R, AS50151 Class D,L,U,W Crimp Contact, MIL-DTL-83723 Series III/Class S, MIL-DTL-83723 Series III/Class A,G,K,R, AS50151 Class L,W Crimp Contact, AS81703 Series 3, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-26482 Series 2/Class A,L, AS81703 Series 3/Class E,L, MIL-DTL-83723 Series I/Class A,G,R, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series IIII/Class H, MIL-DTL-83723 Series III/Class A,G,K,R,S
  • Entry Size Code : 14
  • TE Connector Interface Code : 54

Product Type Features


  • Connector Backshell Product Style : Ruggedized
  • Connector Backshell Product Type : Backshell
  • Termination Device Included : TR14AI
  • Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter, Tinel-Lock Ring

Usage Conditions


  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
  • Salt Spray Resistance (HR) : 500
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 211901-000
Product Name Connector Backshells
Unlock Full Specs
to access all available technical data

Similar Products