TE Connectivity Standard Circular Connectors 2120951-1

Description
Body Features Circular Connector Insulation Material Type : PA Shell Base Material : PA Configuration Features Contacts Preloaded : Yes Number of Positions : 4 Number of Power Positions : 4 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 12 Reverse Gender : No Dimensions Wire Size (MMSQ) : .3 - 1.5 Wire Size (AWG) : 22 - 16 Electrical Characteristics Operating Voltage (VAC) : 630 Housing Features Circular Connector Shell Size : 20 Mechanical Attachment Mating Alignment Type : Keyed Operation/Applicatio n Circuit Application : Power Shielded : No Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Plug Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Product Type : Connector Sealable : Yes Shell Type : Plastic Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : PA Shell Base Material : PA Configuration Features Contacts Preloaded : Yes Number of Positions : 4 Number of Power Positions : 4 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 12 Reverse Gender : No Dimensions Wire Size (MMSQ) : .3 - 1.5 Wire Size (AWG) : 22 - 16 Electrical Characteristics Operating Voltage (VAC) : 630 Housing Features Circular Connector Shell Size : 20 Mechanical Attachment Mating Alignment Type : Keyed Operation/Applicatio n Circuit Application : Power Shielded : No Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Plug Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Product Type : Connector Sealable : Yes Shell Type : Plastic Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 2120951-1 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
2120951-1
Standard Circular Connectors 2120951-1
Body Features Circular Connector Insulation Material Type : PA Shell Base Material : PA Configuration Features Contacts Preloaded : Yes Number of Positions : 4 Number of Power Positions : 4 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 12 Reverse Gender : No Dimensions Wire Size (MMSQ) : .3 - 1.5 Wire Size (AWG) : 22 - 16 Electrical Characteristics Operating Voltage (VAC) : 630 Housing Features Circular Connector Shell Size : 20 Mechanical Attachment Mating Alignment Type : Keyed Operation/Applicatio n Circuit Application : Power Shielded : No Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Plug Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Product Type : Connector Sealable : Yes Shell Type : Plastic Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : PA
  • Shell Base Material : PA

Configuration Features


  • Contacts Preloaded : Yes
  • Number of Positions : 4
  • Number of Power Positions : 4

Contact Features


  • Circular Connector Contact Type : Pin
  • Contact Current Rating (Max) (AMP) : 12
  • Reverse Gender : No

Dimensions


  • Wire Size (MMSQ) : .3 - 1.5
  • Wire Size (AWG) : 22 - 16

Electrical Characteristics


  • Operating Voltage (VAC) : 630

Housing Features


  • Circular Connector Shell Size : 20

Mechanical Attachment


  • Mating Alignment Type : Keyed

Operation/Application


  • Circuit Application : Power
  • Shielded : No

Packaging Features


  • Packaging Quantity : 1

Product Type Features


  • Circular Connector Type : Plug
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Cable
  • Product Type : Connector
  • Sealable : Yes
  • Shell Type : Plastic

Termination Features


  • Termination Method to Wire & Cable : Screw Terminal

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Circular Connector Assemblies - 2120951-1-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
2120951-1-ND
Circular Connector Assemblies 2120951-1-ND
4 (3 Power + PE) Position Circular Connector Receptacle, Male Pins Screw

4 (3 Power + PE) Position Circular Connector Receptacle, Male Pins Screw

Buy Now Datasheet
 - 2120951-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
M12 AC POWER CONNECTOR, S-CODED, PLUG

M12 AC POWER CONNECTOR, S-CODED, PLUG

Buy Now
M12 Ac Power Connector, S-Coded, Plug Amp - Te Connectivity - 36AC2121 - Newark, An Avnet Company
Chicago, IL, United States
M12 Ac Power Connector, S-Coded, Plug Amp - Te Connectivity
36AC2121
M12 Ac Power Connector, S-Coded, Plug Amp - Te Connectivity 36AC2121
M12 AC POWER CONNECTOR, S-CODED, PLUG

M12 AC POWER CONNECTOR, S-CODED, PLUG

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2120951-1 2120951-1-ND 2120951-1 36AC2121
Product Name Standard Circular Connectors Circular Connector Assemblies M12 Ac Power Connector, S-Coded, Plug Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector Circular / Cylindrical Connectors
Termination Screw Terminal
Voltage Rating 630 volts 630 volts
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-2823590-7 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Solder
Mounting Panel Mount & Wire Mount
View Details
3 suppliers
Mechanical Connectors - 016338-000 - TE Connectivity
Specs
Mounting Shear Bolt
View Details