TE Connectivity Circular Connector Housings 211839-1

Description
24 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet
Description
24 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - A113074-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A113074-ND
Circular Connector Housings A113074-ND
24 Position Circular Connector Receptacle Housing Panel Mount

24 Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Circular Connector, Receptacle, 24 Position, Panel; Product Range Amp - Te Connectivity - 86W2229 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 24 Position, Panel; Product Range Amp - Te Connectivity
86W2229
Circular Connector, Receptacle, 24 Position, Panel; Product Range Amp - Te Connectivity 86W2229
CIRCULAR CONNECTOR, RECEPTACLE, 24 POSITION, PANEL; Product Range:CPC Series 1; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 24 POSITION, PANEL; Product Range:CPC Series 1; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A113074-ND 211839-1 86W2229
Product Name Circular Connector Housings Circular Connector, Receptacle, 24 Position, Panel; Product Range Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

75 OHM Connectors, D-SUB Size 8 Pin 50 ohm - 110235 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; D-Sub Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details