TE Connectivity Circular Connector Housings 211882-1

Description
4 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Request a Quote Datasheet
Description
4 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - A122397-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A122397-ND
Circular Connector Housings A122397-ND
4 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

4 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

Buy Now Datasheet
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Swedesboro, NJ, United States
CPC PLUG ASSEMBLY SIZE 11

CPC PLUG ASSEMBLY SIZE 11

Buy Now
Singapore, Singapore
600V Electronic Connector
436-211882-1
600V Electronic Connector 436-211882-1
4 Pos Circular Crimp Plug, Thermoplastic, 600V, Size 11 Product overview: 211882-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-211882-1 can be used for catalog matching and distributor lookup.

4 Pos Circular Crimp Plug, Thermoplastic, 600V, Size 11 Product overview: 211882-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-211882-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connector Plug, Size 11, 4 Position, Cable; Product Range Amp - Te Connectivity - 50F520 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 11, 4 Position, Cable; Product Range Amp - Te Connectivity
50F520
Circular Connector Plug, Size 11, 4 Position, Cable; Product Range Amp - Te Connectivity 50F520
CIRCULAR CONNECTOR PLUG, SIZE 11, 4 POSITION, CABLE; Product Range:CPC Series 1; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:-; Gender:Plug RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG, SIZE 11, 4 POSITION, CABLE; Product Range:CPC Series 1; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:-; Gender:Plug RoHS Compliant: Yes

Supplier's Site
Cpc Plug Assembly Size 11 Amp - Te Connectivity - 06X4130 - Newark, An Avnet Company
Chicago, IL, United States
Cpc Plug Assembly Size 11 Amp - Te Connectivity
06X4130
Cpc Plug Assembly Size 11 Amp - Te Connectivity 06X4130
CPC PLUG ASSEMBLY SIZE 11

CPC PLUG ASSEMBLY SIZE 11

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A122397-ND 211882-1 436-211882-1 50F520 06X4130
Product Name Circular Connector Housings 600V Electronic Connector Circular Connector Plug, Size 11, 4 Position, Cable; Product Range Amp - Te Connectivity Cpc Plug Assembly Size 11 Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

SMA Coaxial Connector, Air-side, 700 Volts, 1 Amp - A0667-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 700 volts
Current Rating 1.0 amps
View Details
50 Ohm TNC Connector, TNC 75° Plug - 190131 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry 76 Degrees
Termination Crimp
View Details
Mrdbg02M17000-Ip67 Mrd Circular Shape Connector, 2 Pin / Box Amphenol Communications Solutions - 48AK9383 - Newark, An Avnet Company
Specs
Connector Type Circular / Cylindrical Connectors
View Details