TE Connectivity Rectangular Wire & Cable Connectors & Housings 2-1318115-6

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 12 Number of Rows : 2 Dimensions Row-to-Row Spacing : 3.75 MM  [.147 INCH ] Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 12 Number of Rows : 2 Dimensions Row-to-Row Spacing : 3.75 MM  [.147 INCH ] Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 2-1318115-6 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
2-1318115-6
Rectangular Wire & Cable Connectors & Housings 2-1318115-6
Body Features Primary Product Color : Black Configuration Features Number of Positions : 12 Number of Rows : 2 Dimensions Row-to-Row Spacing : 3.75 MM  [.147 INCH ] Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 12
  • Number of Rows : 2

Dimensions


  • Row-to-Row Spacing : 3.75 MM  [.147 INCH ]

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Male Terminals
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - A29790-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A29790-ND
Rectangular Connector Housings A29790-ND
"12 Rectangular Connectors - Housings Plug Black 0.098"" (2.50mm)"

"12 Rectangular Connectors - Housings Plug Black 0.098"" (2.50mm)"

Buy Now Datasheet
Singapore, Singapore
250V Electronic Connector
340-2-1318115-6
250V Electronic Connector 340-2-1318115-6
12 Pos 2.5mm Crimp Wire Housing, Male, Straight, 250V Product overview: 2-1318115-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-2-1318115-6 can be used for catalog matching and distributor lookup.

12 Pos 2.5mm Crimp Wire Housing, Male, Straight, 250V Product overview: 2-1318115-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-2-1318115-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire Housings & Plugs - 7201815 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7201815
Wire Housings & Plugs 7201815
TE Connectivity 2-1318115-6

TE Connectivity 2-1318115-6

Supplier's Site
Wire Housings & Plugs - 7201815P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7201815P
Wire Housings & Plugs 7201815P
TE Connectivity 2-1318115-6

TE Connectivity 2-1318115-6

Supplier's Site
Wire Housings & Plugs - 1642891 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1642891
Wire Housings & Plugs 1642891
TE Connectivity 2-1318115-6

TE Connectivity 2-1318115-6

Supplier's Site
Connector/Terminal/Pin - 94485737 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
94485737
Connector/Terminal/Pin 94485737
CONNECTOR, MALE, 12 POSITION, 2 ROW, ROW SPACE 3.75MM, PITCH 2.5MM, CRIMP, SERIES D2000. FREE 2 YEAR RADWELL WARRANTY

CONNECTOR, MALE, 12 POSITION, 2 ROW, ROW SPACE 3.75MM, PITCH 2.5MM, CRIMP, SERIES D2000. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Dynamic D2100 Tab 12P F/h Y Amp - Te Connectivity - 88M9008 - Newark, An Avnet Company
Chicago, IL, United States
Dynamic D2100 Tab 12P F/h Y Amp - Te Connectivity
88M9008
Dynamic D2100 Tab 12P F/h Y Amp - Te Connectivity 88M9008
DYNAMIC D2100 TAB 12P F/H Y

DYNAMIC D2100 TAB 12P F/H Y

Supplier's Site
Dynamic D2100 Tab 12P F/h Y Amp - Te Connectivity - 41AJ5187 - Newark, An Avnet Company
Chicago, IL, United States
Dynamic D2100 Tab 12P F/h Y Amp - Te Connectivity
41AJ5187
Dynamic D2100 Tab 12P F/h Y Amp - Te Connectivity 41AJ5187
DYNAMIC D2100 TAB 12P F/H Y

DYNAMIC D2100 TAB 12P F/H Y

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-1318115-6 A29790-ND 340-2-1318115-6 7201815 7201815P 94485737 88M9008
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings 250V Electronic Connector Wire Housings & Plugs Wire Housings & Plugs Connector/Terminal/Pin Dynamic D2100 Tab 12P F/h Y Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Termination Crimp Crimp
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Cable mount
Unlock Full Specs
to access all available technical data

Similar Products

In-Series Adapters - 1054880-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
Rectangular Connector Accessories - A28740-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
3 suppliers