TE Connectivity Connectors Circular, Industrial - Plastic 211768-1

Description
CPC PLUG ASSEMBLY SIZE 17-9
Request a Quote Datasheet
Description
CPC PLUG ASSEMBLY SIZE 17-9
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 211768-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
CPC PLUG ASSEMBLY SIZE 17-9

CPC PLUG ASSEMBLY SIZE 17-9

Buy Now
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Connectors Circular, Industrial - Plastic - 211768-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial - Plastic
211768-1
Connectors Circular, Industrial - Plastic 211768-1
CPC PLUG ASSEMBLY SIZE 17-9

CPC PLUG ASSEMBLY SIZE 17-9

Buy Now
Circular Connector Housings - A1645-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A1645-ND
Circular Connector Housings A1645-ND
9 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

9 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
436-211768-1
Electronic Connector 436-211768-1
9 Pin Male Circular Connector, ST, Cable Mount Product overview: 211768-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-211768-1 can be used for catalog matching and distributor lookup.

9 Pin Male Circular Connector, ST, Cable Mount Product overview: 211768-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-211768-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Circular Connectors - Circular Connector Housings - 1334500-211768-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Housings
1334500-211768-1
Connectors, Interconnects - Circular Connectors - Circular Connector Housings 1334500-211768-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334500-211768-1 Category: Connectors, Interconnects>Circul ar Connectors>Circular Connector Housings Packaging: Bulk Type: For Male Pins Number of Positions: 9 Features: Coupling Nut Connector Type: Plug Housing Contact Type: Crimp Fastening Type: Threaded Contact Size: 16 Note: Contacts Not Included Shielding: Unshielded Material Flammability Rating: UL94 V-0 Orientation: A Housing Color: Black Standard Package: 100 Mounting: Free Hanging (In-Line) Shell Size - Insert: 17-9 Contact Shape: Circular Temperature Range - Operating: -55°C ~ 105°C Shell Material: Polyamide (PA66), Nylon 6/6, Glass Filled Insert Material: Thermoplastic ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Other Part Number: -211768-1-SI,-211768 -1-CSI,2117681,A1645 ,-211768-1-LSI,2266- 211768-1 Base Product Number: 211768 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334500-211768-1
Category: Connectors, Interconnects>Circular Connectors>Circular Connector Housings
Packaging: Bulk
Type: For Male Pins
Number of Positions: 9
Features: Coupling Nut
Connector Type: Plug Housing
Contact Type: Crimp
Fastening Type: Threaded
Contact Size: 16
Note: Contacts Not Included
Shielding: Unshielded
Material Flammability Rating: UL94 V-0
Orientation: A
Housing Color: Black
Standard Package: 100
Mounting: Free Hanging (In-Line)
Shell Size - Insert: 17-9
Contact Shape: Circular
Temperature Range - Operating: -55°C ~ 105°C
Shell Material: Polyamide (PA66), Nylon 6/6, Glass Filled
Insert Material: Thermoplastic
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Other Part Number: -211768-1-SI,-211768-1-CSI,2117681,A1645,-211768-1-LSI,2266-211768-1
Base Product Number: 211768
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Industrial Circular Connectors - 4526562 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
4526562
Industrial Circular Connectors 4526562
TE Connectivity 211768-1

TE Connectivity 211768-1

Supplier's Site
Industrial Circular Connectors - 1355017 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1355017
Industrial Circular Connectors 1355017
TE Connectivity 211768-1

TE Connectivity 211768-1

Supplier's Site
Connector, CPC; 9; Plug; Wire; 17; All Plastic; 15/16 in. - 20 UNEF-2A; Black - 70087404 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, CPC; 9; Plug; Wire; 17; All Plastic; 15/16 in. - 20 UNEF-2A; Black
70087404
Connector, CPC; 9; Plug; Wire; 17; All Plastic; 15/16 in. - 20 UNEF-2A; Black 70087404
Connector, Plug, Number of Positions 9, Plastic Shell, Thermoplastic Housing, Black Color CPC Connectors provide a substantial savings in weight and cost through the use of a plastic shell and a wide variety of pin and socket contacts. The various sizes and densities are supplied unloaded (without contacts). Recognized under the component program of Underwriters Laboratories, Inc. for 250 V service. UL File No. E28476. CSA Certified File No. LR 7189. Series 1 . Standard density, multimate contacts for normal unsealed operations. Materials: 94 V-1 rated, heat stabilized, fire resistant, self extinguishing black thermoplastic. Contacts not included — order as a separate item. Note: Maximum wire insulation dia. is 0.100 (2.54) except for arrangement 23-24 which will accept insulation dia. of 0.150 (3.81) max. These connectors use Series 1 contacts located on page .

Connector, Plug, Number of Positions 9, Plastic Shell, Thermoplastic Housing, Black Color
CPC Connectors provide a substantial savings in weight and cost through the use of a plastic shell and a wide variety of pin and socket contacts. The various sizes and densities are supplied unloaded (without contacts). Recognized under the component program of Underwriters Laboratories, Inc. for 250 V service. UL File No. E28476. CSA Certified File No. LR 7189. Series 1 . Standard density, multimate contacts for normal unsealed operations. Materials: 94 V-1 rated, heat stabilized, fire resistant, self extinguishing black thermoplastic. Contacts not included — order as a separate item. Note: Maximum wire insulation dia. is 0.100 (2.54) except for arrangement 23-24 which will accept insulation dia. of 0.150 (3.81) max. These connectors use Series 1 contacts located on page .

Supplier's Site
Circular Connector Plug Size 17, 9 Position Free Hanging; Product Range Amp - Te Connectivity - 92F4844 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 17, 9 Position Free Hanging; Product Range Amp - Te Connectivity
92F4844
Circular Connector Plug Size 17, 9 Position Free Hanging; Product Range Amp - Te Connectivity 92F4844
CIRCULAR CONNECTOR PLUG SIZE 17, 9 POSITION FREE HANGING; Product Range:CPC Series 1; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:9Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 17, 9 POSITION FREE HANGING; Product Range:CPC Series 1; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:9Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 211768-1 211768-1 A1645-ND 436-211768-1 1334500-211768-1 4526562 70087404 92F4844
Product Name Connectors Circular, Industrial - Plastic Circular Connector Housings Electronic Connector Connectors, Interconnects - Circular Connectors - Circular Connector Housings Industrial Circular Connectors Connector, CPC; 9; Plug; Wire; 17; All Plastic; 15/16 in. - 20 UNEF-2A; Black Circular Connector Plug Size 17, 9 Position Free Hanging; Product Range Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug Male / Plug Male / Plug
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Cable mount Free Hanging
Contact Size (AWG) 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5622 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Electrical Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector; USB
View Details
Rack & Panel Connectors - 1-1811902-7 - TE Connectivity
Specs
Mounting Free-Hanging (In-Line)
Current Rating 1.0 amps
Contact Size (AWG) 8 AWG
View Details
4 suppliers