TE Connectivity Electronic Connector 211580-3

Description
CONN RCPT 62POS PNL MNT Product overview: 211580-3 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-211580-3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN RCPT 62POS PNL MNT Product overview: 211580-3 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-211580-3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Connector - 407-211580-3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
407-211580-3
Electronic Connector 407-211580-3
CONN RCPT 62POS PNL MNT Product overview: 211580-3 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-211580-3 can be used for catalog matching and distributor lookup.

CONN RCPT 62POS PNL MNT Product overview: 211580-3 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-211580-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - 211580-3 - 905913-211580-3 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 211580-3
905913-211580-3
Backplane Connectors - 211580-3 905913-211580-3
Manufacturer: TE Connectivity Win Source Part Number: 905913-211580-3 Series: Metrimate Operating Temperature Range: -55°C ~ 130°C Features: 62 Connector Receptacle, Female Sockets Panel Mount, Through Hole Black Package: Tray Mounting: Panel Mount, Through Hole Part Status: Obsolete Family Name: 211580 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4040

Manufacturer: TE Connectivity
Win Source Part Number: 905913-211580-3
Series: Metrimate
Operating Temperature Range: -55°C ~ 130°C
Features: 62 Connector Receptacle, Female Sockets Panel Mount, Through Hole Black
Package: Tray
Mounting: Panel Mount, Through Hole
Part Status: Obsolete
Family Name: 211580
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4040

Buy Now Datasheet
Specialized - 211580-3 - ODG (Origin Data Global)
Shenzhen, China
Specialized
211580-3
Specialized 211580-3
CONN RCPT 62POS PNL MNT

CONN RCPT 62POS PNL MNT

Supplier's Site Datasheet
Metrimate,rcpt,62P,posted Rohs Compliant Amp - Te Connectivity - 12H6253 - Newark, An Avnet Company
Chicago, IL, United States
Metrimate,rcpt,62P,posted Rohs Compliant Amp - Te Connectivity
12H6253
Metrimate,rcpt,62P,posted Rohs Compliant Amp - Te Connectivity 12H6253
METRIMATE,RCPT,62P,P OSTED ROHS COMPLIANT: NO

METRIMATE,RCPT,62P,POSTED ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 407-211580-3 905913-211580-3 211580-3 12H6253
Product Name Electronic Connector Backplane Connectors - 211580-3 Specialized Metrimate,rcpt,62P,posted Rohs Compliant Amp - Te Connectivity
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products