TE Connectivity LC Connectors 2123524-1

Description
Body Features Boot Color : Beige Boot Type : Bend Limiting Primary Product Color : Beige Configuration Features Endface Geometry : PC Dimensions Boot Length : 35.6 MM  [1.4 INCH ] Compatible Cable Diameter Range : 1.6 - 2 MM  [.06 - .07 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Data Transmission Mode : Duplex Fiber Optic Cable Type : Tight Jacket Fiber Optic Mode : Multimode
Request a Quote Datasheet
Description
Body Features Boot Color : Beige Boot Type : Bend Limiting Primary Product Color : Beige Configuration Features Endface Geometry : PC Dimensions Boot Length : 35.6 MM  [1.4 INCH ] Compatible Cable Diameter Range : 1.6 - 2 MM  [.06 - .07 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Data Transmission Mode : Duplex Fiber Optic Cable Type : Tight Jacket Fiber Optic Mode : Multimode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LC Connectors - 2123524-1 - TE Connectivity
Berwyn, PA, United States
LC Connectors
2123524-1
LC Connectors 2123524-1
Body Features Boot Color : Beige Boot Type : Bend Limiting Primary Product Color : Beige Configuration Features Endface Geometry : PC Dimensions Boot Length : 35.6 MM  [1.4 INCH ] Compatible Cable Diameter Range : 1.6 - 2 MM  [.06 - .07 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Data Transmission Mode : Duplex Fiber Optic Cable Type : Tight Jacket Fiber Optic Mode : Multimode

Body Features


  • Boot Color : Beige
  • Boot Type : Bend Limiting
  • Primary Product Color : Beige

Configuration Features


  • Endface Geometry : PC

Dimensions


  • Boot Length : 35.6 MM  [1.4 INCH ]
  • Compatible Cable Diameter Range : 1.6 - 2 MM  [.06 - .07 INCH ]

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Data Transmission Mode : Duplex
  • Fiber Optic Cable Type : Tight Jacket
  • Fiber Optic Mode : Multimode
Buy Now
Fiber Optic Connector Assemblies - 17-2123524-1-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Connector Assemblies
17-2123524-1-ND
Fiber Optic Connector Assemblies 17-2123524-1-ND
KIT, MM DUPLEX, TJ-LC, G2

KIT, MM DUPLEX, TJ-LC, G2

Buy Now Datasheet
Kit, Mm Duplex, Tj-Lc, G2 Te Connectivity - 01AC1471 - Newark, An Avnet Company
Chicago, IL, United States
Kit, Mm Duplex, Tj-Lc, G2 Te Connectivity
01AC1471
Kit, Mm Duplex, Tj-Lc, G2 Te Connectivity 01AC1471
KIT, MM DUPLEX, TJ-LC, G2

KIT, MM DUPLEX, TJ-LC, G2

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2123524-1 17-2123524-1-ND 01AC1471
Product Name LC Connectors Fiber Optic Connector Assemblies Kit, Mm Duplex, Tj-Lc, G2 Te Connectivity
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products