Body Features Compatible Conductor Material : Copper Compression Barrel Type : CSA Standard Conductor Type : Stranded Palm Terminal Material : Copper Primary Product Material : Copper
Configuration Features Number of Holes : 2
Contact Features Crimp Type : CSA Crimp
Dimensions Barrel Inside Diameter : 8 MM [.314 INCH ] Barrel Length : 35.05 MM [1.38 INCH ] Barrel Outside Diameter : 15.8 MM [.622 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 33.6 Compatible Conductor Range (AWGKC) : 2 - 2 Lug Length : 130.3 MM [5.13 INCH ] Lug Width : 25.91 MM [1.02 INCH ]
Electrical Characteristics Voltage Class (KV) : ≤ 35
Industry Standards NEMA Spacing (2-Hole) : Yes
Operation/Applicatio
n Compression Connector Product Type : Terminal Lug Power Component Application Type : Outdoor
Other Die Color Code : CSA 22 CU
Product Availability Product Availability : Americas
Product Type Features Installation Technology : Compression
Body Features
- Compatible Conductor Material : Copper
- Compression Barrel Type : CSA Standard
- Conductor Type : Stranded
- Palm Terminal Material : Copper
- Primary Product Material : Copper
Configuration Features
Contact Features
Dimensions
- Barrel Inside Diameter : 8 MM [.314 INCH ]
- Barrel Length : 35.05 MM [1.38 INCH ]
- Barrel Outside Diameter : 15.8 MM [.622 INCH ]
- Compatible Conductor Cross-Section Range (MMSQ) : 33.6
- Compatible Conductor Range (AWGKC) : 2 - 2
- Lug Length : 130.3 MM [5.13 INCH ]
- Lug Width : 25.91 MM [1.02 INCH ]
Electrical Characteristics
- Voltage Class (KV) : ≤ 35
Industry Standards
- NEMA Spacing (2-Hole) : Yes
Operation/Application
- Compression Connector Product Type : Terminal Lug
- Power Component Application Type : Outdoor
Other
- Die Color Code : CSA 22 CU
Product Availability
- Product Availability : Americas
Product Type Features
- Installation Technology : Compression