TE Connectivity Rectangular Wire & Cable Connectors & Housings 2-1318114-9

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 20 Number of Rows : 2 Dimensions Row-to-Row Spacing : 3.75 MM  [.147 INCH ] Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 20 Number of Rows : 2 Dimensions Row-to-Row Spacing : 3.75 MM  [.147 INCH ] Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 2-1318114-9 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
2-1318114-9
Rectangular Wire & Cable Connectors & Housings 2-1318114-9
Body Features Primary Product Color : Black Configuration Features Number of Positions : 20 Number of Rows : 2 Dimensions Row-to-Row Spacing : 3.75 MM  [.147 INCH ] Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 20
  • Number of Rows : 2

Dimensions


  • Row-to-Row Spacing : 3.75 MM  [.147 INCH ]

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : With

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Male Terminals
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Wire Housings & Plugs - 7201907 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7201907
Wire Housings & Plugs 7201907
TE Connectivity 2-1318114-9

TE Connectivity 2-1318114-9

Supplier's Site
Wire Housings & Plugs - 7201907P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7201907P
Wire Housings & Plugs 7201907P
TE Connectivity 2-1318114-9

TE Connectivity 2-1318114-9

Supplier's Site
Wire Housings & Plugs - 1644037 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1644037
Wire Housings & Plugs 1644037
TE Connectivity 2-1318114-9

TE Connectivity 2-1318114-9

Supplier's Site
Rectangular Connector Housings - A29784-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A29784-ND
Rectangular Connector Housings A29784-ND
"20 Rectangular Connectors - Housings Plug Black 0.098"" (2.50mm)"

"20 Rectangular Connectors - Housings Plug Black 0.098"" (2.50mm)"

Buy Now Datasheet
Singapore, Singapore
250V Electronic Connector
340-2-1318114-9
250V Electronic Connector 340-2-1318114-9
20 Pos 2.5mm Crimp Wire Housing, Male, Straight, 250V Product overview: 2-1318114-9 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-2-1318114-9 can be used for catalog matching and distributor lookup.

20 Pos 2.5mm Crimp Wire Housing, Male, Straight, 250V Product overview: 2-1318114-9 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-2-1318114-9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Dynamic D2100 Tab 20P P/m Y Amp - Te Connectivity - 17R5849 - Newark, An Avnet Company
Chicago, IL, United States
Dynamic D2100 Tab 20P P/m Y Amp - Te Connectivity
17R5849
Dynamic D2100 Tab 20P P/m Y Amp - Te Connectivity 17R5849
DYNAMIC D2100 TAB 20P P/M Y

DYNAMIC D2100 TAB 20P P/M Y

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-1318114-9 7201907 7201907P A29784-ND 340-2-1318114-9 17R5849
Product Name Rectangular Wire & Cable Connectors & Housings Wire Housings & Plugs Wire Housings & Plugs Rectangular Connector Housings 250V Electronic Connector Dynamic D2100 Tab 20P P/m Y Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Termination Crimp Crimp
Mounting Panel Mount Cable mount Panel Mount, Snap-In
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Receptacles, Female Sockets - A3217-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers
Mechanical Connectors - 029566-000 - TE Connectivity
Specs
Mounting Bolted Bus Termination
View Details
Circular Connector Contacts - 006-1189-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details