TE Connectivity RJ45 Connectors 2120892-1

Description
Body Features Connector Profile : Standard Grounding Tab Plating Material : Tin Modular Jack Latch Orientation : Inverted - Latch Up Shield Material : Copper Alloy Shield Plating Material : Hot Dipped Tin Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of Positions : 8 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness : 2.07 MICM  [81.49 MICIN ] Dimensions Connector Height : 17.66 MM  [.69 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards IP Rating : IP20 Performance Category : Cat 6A UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Indicator Type : No Indicator Shielded : Yes Packaging Features Packaging Method : Blister Pack Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Kit Grounding Options : Panel Ground Modular Connector Style : Plug Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Signal Characteristics Data Rate (GBS) : 10 Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Grounding Tab Plating Material : Tin Modular Jack Latch Orientation : Inverted - Latch Up Shield Material : Copper Alloy Shield Plating Material : Hot Dipped Tin Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of Positions : 8 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness : 2.07 MICM  [81.49 MICIN ] Dimensions Connector Height : 17.66 MM  [.69 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards IP Rating : IP20 Performance Category : Cat 6A UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Indicator Type : No Indicator Shielded : Yes Packaging Features Packaging Method : Blister Pack Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Kit Grounding Options : Panel Ground Modular Connector Style : Plug Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Signal Characteristics Data Rate (GBS) : 10 Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ45 Connectors - 2120892-1 - TE Connectivity
Berwyn, PA, United States
RJ45 Connectors
2120892-1
RJ45 Connectors 2120892-1
Body Features Connector Profile : Standard Grounding Tab Plating Material : Tin Modular Jack Latch Orientation : Inverted - Latch Up Shield Material : Copper Alloy Shield Plating Material : Hot Dipped Tin Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of Positions : 8 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness : 2.07 MICM  [81.49 MICIN ] Dimensions Connector Height : 17.66 MM  [.69 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards IP Rating : IP20 Performance Category : Cat 6A UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Indicator Type : No Indicator Shielded : Yes Packaging Features Packaging Method : Blister Pack Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Kit Grounding Options : Panel Ground Modular Connector Style : Plug Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Signal Characteristics Data Rate (GBS) : 10 Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Connector Profile : Standard
  • Grounding Tab Plating Material : Tin
  • Modular Jack Latch Orientation : Inverted - Latch Up
  • Shield Material : Copper Alloy
  • Shield Plating Material : Hot Dipped Tin

Configuration Features


  • Connector Contact Density : Standard
  • Number of Loaded Positions : 8
  • Number of Positions : 8

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material : Gold Flash over Palladium Nickel
  • Contact Mating Area Plating Material Thickness : 2.07 MICM  [81.49 MICIN ]

Dimensions


  • Connector Height : 17.66 MM  [.69 INCH ]

Housing Features


  • Centerline (Pitch) : 1.02 MM  [.04 INCH ]
  • Housing Color : Black
  • Housing Material : Thermoplastic

Industry Standards


  • IP Rating : IP20
  • Performance Category : Cat 6A
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Signal
  • Indicator Type : No Indicator
  • Shielded : Yes

Packaging Features


  • Packaging Method : Blister Pack
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Kit
  • Grounding Options : Panel Ground
  • Modular Connector Style : Plug
  • Modular Jack & Plug Interface Type : RJ45
  • Modular Jacks & Plugs Products : RJ Type Jacks & Plugs

Signal Characteristics


  • Data Rate (GBS) : 10

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Modular Connectors / Ethernet Connectors - 2120892-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
2120892-1
Modular Connectors / Ethernet Connectors 2120892-1
RJ45 CONNECTOR CAT6A, IP20 PLUG

RJ45 CONNECTOR CAT6A, IP20 PLUG

Buy Now
Modular Connectors / Ethernet Connectors - 2120892-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
2120892-1
Modular Connectors / Ethernet Connectors 2120892-1
INDL ETHERNET CONNS

INDL ETHERNET CONNS

Buy Now
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
2120892-1
Modular Connectors / Ethernet Connectors 2120892-1
Modular Connectors / Ethernet Connectors

Modular Connectors / Ethernet Connectors

Buy Now
Ethernet Connectors - 1355488 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
1355488
Ethernet Connectors 1355488
TE Connectivity 2120892-1 RJ45 Connector

TE Connectivity 2120892-1 RJ45 Connector

Supplier's Site
Ethernet Connectors - 1356046 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
1356046
Ethernet Connectors 1356046
TE Connectivity 2120892-1 RJ45 Connector

TE Connectivity 2120892-1 RJ45 Connector

Supplier's Site
Singapore, Singapore
6a Electronic Connector
366-2120892-1
6a Electronic Connector 366-2120892-1
Conn RJ-45 PL 8 POS IDT ST Cable Mount 1 Port Cat 6a Blister Product overview: 2120892-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6a. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 6a, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-2120892-1 can be used for catalog matching and distributor lookup.

Conn RJ-45 PL 8 POS IDT ST Cable Mount 1 Port Cat 6a Blister Product overview: 2120892-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6a. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 6a, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-2120892-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Modular/Ethernet Connector (RJ45, RJ11) Plugs - A124962-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Plugs
A124962-ND
Modular/Ethernet Connector (RJ45, RJ11) Plugs A124962-ND
Plug Modular Connector 8p4c (RJ45, Ethernet) Position Shielded Cat6a IDC

Plug Modular Connector 8p4c (RJ45, Ethernet) Position Shielded Cat6a IDC

Buy Now Datasheet
Connectors, Interconnects - Modular Connectors - Plugs - 1032645-2120892-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Modular Connectors - Plugs
1032645-2120892-1
Connectors, Interconnects - Modular Connectors - Plugs 1032645-2120892-1
Win Source Part Number: 1032645-2120892-1 Category: Connectors, Interconnects>Modula r Connectors - Plugs Color: Black Connector Type: Plug Termination: IDC Contact Finish: Gold Contact Finish Thickness: Flash Package: Tray Wire Gauge: 24 AWG Contact Material: Copper Alloy Voltage Rating: 60V Ingress Protection: IP20 Length: 2.365" (60.06mm) Cable Type: Round Cable, Solid or Stranded Wires Shielding: Shielded Housing Material: Liquid Crystal Polymer (LCP), Glass Filled Standard Package: 1 Ratings: Cat6a Shield Material: Copper Alloy Number of Positions/Contacts: 8p4c (RJ45, Ethernet) Alternative Parts (Cross-Reference): 95503-2881; 85508-5001; 205841-1; 43860-0001; 5787617-1; 1-406541-52120892-1. ; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable Current Rating (Amps): 1 A REACH Status: REACH Affected HTSUS: 8536.69.8000 Mfr: TE Connectivity AMP Connectors Other Names: A124962,-2120892-1-S I,-2120892-1-CSI Base Product Number: 2120892

Win Source Part Number: 1032645-2120892-1
Category: Connectors, Interconnects>Modular Connectors - Plugs
Color: Black
Connector Type: Plug
Termination: IDC
Contact Finish: Gold
Contact Finish Thickness: Flash
Package: Tray
Wire Gauge: 24 AWG
Contact Material: Copper Alloy
Voltage Rating: 60V
Ingress Protection: IP20
Length: 2.365" (60.06mm)
Cable Type: Round Cable, Solid or Stranded Wires
Shielding: Shielded
Housing Material: Liquid Crystal Polymer (LCP), Glass Filled
Standard Package: 1
Ratings: Cat6a
Shield Material: Copper Alloy
Number of Positions/Contacts: 8p4c (RJ45, Ethernet)
Alternative Parts (Cross-Reference): 95503-2881; 85508-5001; 205841-1; 43860-0001; 5787617-1; 1-406541-52120892-1.;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: Not Applicable
Current Rating (Amps): 1 A
REACH Status: REACH Affected
HTSUS: 8536.69.8000
Mfr: TE Connectivity AMP Connectors
Other Names: A124962,-2120892-1-SI,-2120892-1-CSI
Base Product Number: 2120892

Buy Now Datasheet
Sealed Ethernet, Rj45, Plug, 8Pos, Cable; Modular Connector Type Te Connectivity - 06AC2572 - Newark, An Avnet Company
Chicago, IL, United States
Sealed Ethernet, Rj45, Plug, 8Pos, Cable; Modular Connector Type Te Connectivity
06AC2572
Sealed Ethernet, Rj45, Plug, 8Pos, Cable; Modular Connector Type Te Connectivity 06AC2572
SEALED ETHERNET, RJ45, PLUG, 8POS, CABLE; Modular Connector Type:RJ45 Wired Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:IP20; Connector Mounting:Cable MountRoHS Compliant: Yes

SEALED ETHERNET, RJ45, PLUG, 8POS, CABLE; Modular Connector Type:RJ45 Wired Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:IP20; Connector Mounting:Cable MountRoHS Compliant: Yes

Supplier's Site Datasheet
Sealed Ethernet, Rj45, Plug, 8Pos, Cable; Modular Connector Type Te Connectivity - 74AC2651 - Newark, An Avnet Company
Chicago, IL, United States
Sealed Ethernet, Rj45, Plug, 8Pos, Cable; Modular Connector Type Te Connectivity
74AC2651
Sealed Ethernet, Rj45, Plug, 8Pos, Cable; Modular Connector Type Te Connectivity 74AC2651
SEALED ETHERNET, RJ45, PLUG, 8POS, CABLE; Modular Connector Type:RJ45 Wired Plug; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:IP20; Connector Mounting:Cable Mount; RoHS Compliant: Yes

SEALED ETHERNET, RJ45, PLUG, 8POS, CABLE; Modular Connector Type:RJ45 Wired Plug; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:IP20; Connector Mounting:Cable Mount; RoHS Compliant: Yes

Supplier's Site
Rj45 Connector Cat6A, Ip20 Plug Amp - Te Connectivity - 76AC4329 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Connector Cat6A, Ip20 Plug Amp - Te Connectivity
76AC4329
Rj45 Connector Cat6A, Ip20 Plug Amp - Te Connectivity 76AC4329
RJ45 CONNECTOR CAT6A, IP20 PLUG

RJ45 CONNECTOR CAT6A, IP20 PLUG

Supplier's Site
Modular Connectors / Ethernet Connectors - 2120892-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
2120892-1
Modular Connectors / Ethernet Connectors 2120892-1
Modular Connectors / Ethernet Connectors RJ45 CONNECTOR CAT6A IP20 PLUG, 1PC

Modular Connectors / Ethernet Connectors RJ45 CONNECTOR CAT6A IP20 PLUG, 1PC

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2120892-1 2120892-1 1355488 366-2120892-1 A124962-ND 1032645-2120892-1 06AC2572 74AC2651 76AC4329 2120892-1
Product Name RJ45 Connectors Modular Connectors / Ethernet Connectors Ethernet Connectors 6a Electronic Connector Modular/Ethernet Connector (RJ45, RJ11) Plugs Connectors, Interconnects - Modular Connectors - Plugs Sealed Ethernet, Rj45, Plug, 8Pos, Cable; Modular Connector Type Te Connectivity Sealed Ethernet, Rj45, Plug, 8Pos, Cable; Modular Connector Type Te Connectivity Rj45 Connector Cat6A, Ip20 Plug Amp - Te Connectivity Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Mounting Free-Hanging (In-Line) Cable mount Cable MountRoHS Compliant: Yes Cable Mount
Current Rating 0.5 amps 0.5 amps 1.0 amps
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Contacts - 1508-006-0055-20-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 18 to 24 AWG
View Details
RJ45 Connectors - 1-1734795-8 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector
Termination Through Hole - Solder
Mounting Panel Mount
View Details
5 suppliers
Modular/Ethernet Connector (RJ45, RJ11) Jacks - A120249-ND - DigiKey
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Mounting Through Hole
View Details
3 suppliers