TE Connectivity DC Jack Connectors 2129567-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 5 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 12.5 Contact Mating Area Plating Material : Gold (Au) PCB Contact Termination Area Plating Material : Tin Electrical Characteristics Operating Voltage (VDC) : 25 Housing Features Housing Material : Thermoplastic Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Packaging Quantity : 132 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Jack Connector System : Cable-to-Board Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 5 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 12.5 Contact Mating Area Plating Material : Gold (Au) PCB Contact Termination Area Plating Material : Tin Electrical Characteristics Operating Voltage (VDC) : 25 Housing Features Housing Material : Thermoplastic Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Packaging Quantity : 132 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Jack Connector System : Cable-to-Board Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Jack Connectors - 2129567-1 - TE Connectivity
Berwyn, PA, United States
DC Jack Connectors
2129567-1
DC Jack Connectors 2129567-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 5 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 12.5 Contact Mating Area Plating Material : Gold (Au) PCB Contact Termination Area Plating Material : Tin Electrical Characteristics Operating Voltage (VDC) : 25 Housing Features Housing Material : Thermoplastic Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Packaging Quantity : 132 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Jack Connector System : Cable-to-Board Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 5

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 12.5
  • Contact Mating Area Plating Material : Gold (Au)
  • PCB Contact Termination Area Plating Material : Tin

Electrical Characteristics


  • Operating Voltage (VDC) : 25

Housing Features


  • Housing Material : Thermoplastic

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 132

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Jack
  • Connector System : Cable-to-Board

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
I/O Connectors - 2129567-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2129567-1
I/O Connectors 2129567-1
DC Power Jack Conn cable type 10.7A

DC Power Jack Conn cable type 10.7A

Buy Now
Power Connectors - A118358-ND - DigiKey
Thief River Falls, MN, United States
Power Connectors
A118358-ND
Power Connectors A118358-ND
Power Barrel Connector Jack Free Hanging (In-Line)

Power Barrel Connector Jack Free Hanging (In-Line)

Buy Now Datasheet
Dc Power Jack, 10.7A, 25Vdc, Black; Gender Te Connectivity - 98X6520 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Jack, 10.7A, 25Vdc, Black; Gender Te Connectivity
98X6520
Dc Power Jack, 10.7A, 25Vdc, Black; Gender Te Connectivity 98X6520
DC POWER JACK, 10.7A, 25VDC, BLACK; Gender:Jack; Current Rating:10.7A; Pin Diameter:-; Barrel Length:-; Connector Mounting:Through Hole Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:- RoHS Compliant: Yes

DC POWER JACK, 10.7A, 25VDC, BLACK; Gender:Jack; Current Rating:10.7A; Pin Diameter:-; Barrel Length:-; Connector Mounting:Through Hole Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2129567-1 2129567-1 A118358-ND 98X6520
Product Name DC Jack Connectors I/O Connectors Power Connectors Dc Power Jack, 10.7A, 25Vdc, Black; Gender Te Connectivity
Connector Type Board to Board Connector; Wire to Board Connector
Mounting Cable Mount (Free-Hanging) Free Hanging (In-Line) Through Hole Mount
Voltage Rating 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 103309-2 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
6 suppliers
Headers, Male Pins - A28479-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
Circular Connector Contacts - 006-0937-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Connector Systems Amp - Te Connectivity - 24AC1365 - Newark, An Avnet Company
Specs
Connector Type Board to Board Connector
Termination Through Hole Straight
View Details