TE Connectivity Standard Circular Connectors 2120950-1

Description
Body Features Circular Connector Insulation Material Type : PA Shell Base Material : PA Configuration Features Contacts Preloaded : Yes Number of Positions : 4 Number of Power Positions : 4 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 12 Reverse Gender : No Dimensions Wire Size (MMSQ) : .3 - 1.5 Wire Size (AWG) : 22 - 16 Electrical Characteristics Operating Voltage (VAC) : 630 Housing Features Circular Connector Shell Size : 20 Mechanical Attachment Mating Alignment Type : Keyed Operation/Applicatio n Circuit Application : Power Shielded : No Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Product Type : Connector Sealable : Yes Shell Type : Plastic Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : PA Shell Base Material : PA Configuration Features Contacts Preloaded : Yes Number of Positions : 4 Number of Power Positions : 4 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 12 Reverse Gender : No Dimensions Wire Size (MMSQ) : .3 - 1.5 Wire Size (AWG) : 22 - 16 Electrical Characteristics Operating Voltage (VAC) : 630 Housing Features Circular Connector Shell Size : 20 Mechanical Attachment Mating Alignment Type : Keyed Operation/Applicatio n Circuit Application : Power Shielded : No Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Product Type : Connector Sealable : Yes Shell Type : Plastic Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 2120950-1 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
2120950-1
Standard Circular Connectors 2120950-1
Body Features Circular Connector Insulation Material Type : PA Shell Base Material : PA Configuration Features Contacts Preloaded : Yes Number of Positions : 4 Number of Power Positions : 4 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 12 Reverse Gender : No Dimensions Wire Size (MMSQ) : .3 - 1.5 Wire Size (AWG) : 22 - 16 Electrical Characteristics Operating Voltage (VAC) : 630 Housing Features Circular Connector Shell Size : 20 Mechanical Attachment Mating Alignment Type : Keyed Operation/Applicatio n Circuit Application : Power Shielded : No Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Product Type : Connector Sealable : Yes Shell Type : Plastic Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : PA
  • Shell Base Material : PA

Configuration Features


  • Contacts Preloaded : Yes
  • Number of Positions : 4
  • Number of Power Positions : 4

Contact Features


  • Circular Connector Contact Type : Socket
  • Contact Current Rating (Max) (AMP) : 12
  • Reverse Gender : No

Dimensions


  • Wire Size (MMSQ) : .3 - 1.5
  • Wire Size (AWG) : 22 - 16

Electrical Characteristics


  • Operating Voltage (VAC) : 630

Housing Features


  • Circular Connector Shell Size : 20

Mechanical Attachment


  • Mating Alignment Type : Keyed

Operation/Application


  • Circuit Application : Power
  • Shielded : No

Packaging Features


  • Packaging Quantity : 1

Product Type Features


  • Circular Connector Type : Receptacle
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Cable
  • Product Type : Connector
  • Sealable : Yes
  • Shell Type : Plastic

Termination Features


  • Termination Method to Wire & Cable : Screw Terminal

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Circular Connector Assemblies - A128488-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
A128488-ND
Circular Connector Assemblies A128488-ND
4 (Power) Position Circular Connector Plug, Female Sockets

4 (Power) Position Circular Connector Plug, Female Sockets

Buy Now Datasheet
 - 2120950-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
M12 AC POWER CONNECTOR, S-CODED, SOCKET

M12 AC POWER CONNECTOR, S-CODED, SOCKET

Buy Now
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Singapore, Singapore
Automotive Electronic Connector
436-2120950-1
Automotive Electronic Connector 436-2120950-1
Conn M12 Circular F 4 POS Crimp ST Cable Mount 4 Terminal 1 Port Automotive Product overview: 2120950-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-2120950-1 can be used for catalog matching and distributor lookup.

Conn M12 Circular F 4 POS Crimp ST Cable Mount 4 Terminal 1 Port Automotive Product overview: 2120950-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-2120950-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
M12 Ac Power Connector, S-Coded, Socket Amp - Te Connectivity - 36AC2120 - Newark, An Avnet Company
Chicago, IL, United States
M12 Ac Power Connector, S-Coded, Socket Amp - Te Connectivity
36AC2120
M12 Ac Power Connector, S-Coded, Socket Amp - Te Connectivity 36AC2120
M12 AC POWER CONNECTOR, S-CODED, SOCKET

M12 AC POWER CONNECTOR, S-CODED, SOCKET

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2120950-1 A128488-ND 2120950-1 436-2120950-1 36AC2120
Product Name Standard Circular Connectors Circular Connector Assemblies Automotive Electronic Connector M12 Ac Power Connector, S-Coded, Socket Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector Circular / Cylindrical Connectors Automotive Connector
Termination Screw Terminal
Voltage Rating 630 volts 630 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 0641-1-20233-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
Circular Connector Contacts - 097-0015-20TRA-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Standard Circular Connectors - 1-2823589-3 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Solder
Mounting Panel Mount & Wire Mount
View Details
3 suppliers