TE Connectivity Circular Connector Housings 211770-2

Description
19 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Request a Quote Datasheet
Description
19 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - A1640-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A1640-ND
Circular Connector Housings A1640-ND
19 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

19 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

Buy Now Datasheet
Connectors, Interconnects - Circular Connectors - Circular Connector Housings - 1363798-211770-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Housings
1363798-211770-2
Connectors, Interconnects - Circular Connectors - Circular Connector Housings 1363798-211770-2
Win Source Part Number: 1363798-211770-2 Category: Connectors, Interconnects - Circular Connectors - Circular Connector Housings Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 56 pct. Type: For Female Sockets MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: CPC Series 1 Package: Bulk Product Status: Active Features: Coupling Nut Base Product Number: 211770 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.6000 REACH Status: Vendor Undefined ECCN: EAR99 Shielding: Unshielded Connector Type: Plug Housing Contact Type: Crimp Number of Positions: 19 Fastening Type: Threaded Contact Shape: Circular Material Flammability Rating: UL94 V-0 Shell Size - Insert: 23-19 Contact Size: 16 Orientation: A Shell Material: Polyamide (PA66), Nylon 6/6, Glass Filled Housing Color: Black Note: Contacts Not Included Insert Material: Thermoplastic

Win Source Part Number: 1363798-211770-2
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Housings
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 56 pct.
Type: For Female Sockets
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: CPC Series 1
Package: Bulk
Product Status: Active
Features: Coupling Nut
Base Product Number: 211770
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.6000
REACH Status: Vendor Undefined
ECCN: EAR99
Shielding: Unshielded
Connector Type: Plug Housing
Contact Type: Crimp
Number of Positions: 19
Fastening Type: Threaded
Contact Shape: Circular
Material Flammability Rating: UL94 V-0
Shell Size - Insert: 23-19
Contact Size: 16
Orientation: A
Shell Material: Polyamide (PA66), Nylon 6/6, Glass Filled
Housing Color: Black
Note: Contacts Not Included
Insert Material: Thermoplastic

Buy Now Datasheet
Singapore, Singapore
250V Electronic Connector
436-211770-2
250V Electronic Connector 436-211770-2
19 Pos Circular Connector, Female Crimp, Straight, 250V, IP65, Black Product overview: 211770-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-211770-2 can be used for catalog matching and distributor lookup.

19 Pos Circular Connector, Female Crimp, Straight, 250V, IP65, Black Product overview: 211770-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-211770-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - 211770-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
CPC PLUG ASSEMBLY SIZE 23-19

CPC PLUG ASSEMBLY SIZE 23-19

Buy Now
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Industrial Circular Connectors - 6806863 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
6806863
Industrial Circular Connectors 6806863
TE Connectivity 211770-2

TE Connectivity 211770-2

Supplier's Site
Industrial Circular Connectors - 6806863P - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
6806863P
Industrial Circular Connectors 6806863P
TE Connectivity 211770-2

TE Connectivity 211770-2

Supplier's Site
Industrial Circular Connectors - 1647444 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1647444
Industrial Circular Connectors 1647444
TE Connectivity 211770-2

TE Connectivity 211770-2

Supplier's Site
Connectors Circular, Industrial - Plastic - 211770-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial - Plastic
211770-2
Connectors Circular, Industrial - Plastic 211770-2
CPC PLUG ASSEMBLY SIZE 23-19

CPC PLUG ASSEMBLY SIZE 23-19

Buy Now
Circular Connector Plug Size 23 19 Position Free Hanging; Product Range Amp - Te Connectivity - 66F3340 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 23 19 Position Free Hanging; Product Range Amp - Te Connectivity
66F3340
Circular Connector Plug Size 23 19 Position Free Hanging; Product Range Amp - Te Connectivity 66F3340
CIRCULAR CONNECTOR PLUG SIZE 23 19 POSITION FREE HANGING; Product Range:CPC Series 1; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:19Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 23 19 POSITION FREE HANGING; Product Range:CPC Series 1; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:19Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet
Circular Connector Housing, Cpc Series 1, Plug, 19, Socket, Cable Mount, 23-19 Rohs Compliant Amp - Te Connectivity - 47Y3134 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Housing, Cpc Series 1, Plug, 19, Socket, Cable Mount, 23-19 Rohs Compliant Amp - Te Connectivity
47Y3134
Circular Connector Housing, Cpc Series 1, Plug, 19, Socket, Cable Mount, 23-19 Rohs Compliant Amp - Te Connectivity 47Y3134
Circular Connector Housing, CPC Series 1, Plug, 19, Socket, Cable Mount, 23-19 RoHS Compliant: Yes

Circular Connector Housing, CPC Series 1, Plug, 19, Socket, Cable Mount, 23-19 RoHS Compliant: Yes

Supplier's Site
Cpc Plug Assembly Size 23-19 Amp - Te Connectivity - 76AC4303 - Newark, An Avnet Company
Chicago, IL, United States
Cpc Plug Assembly Size 23-19 Amp - Te Connectivity
76AC4303
Cpc Plug Assembly Size 23-19 Amp - Te Connectivity 76AC4303
CPC PLUG ASSEMBLY SIZE 23-19

CPC PLUG ASSEMBLY SIZE 23-19

Supplier's Site
Connector, CPC; 19; Plug; Wire; 23; AllPlastic; 1-3/8 in. - 18 UNEF-2A; Black - 70087402 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, CPC; 19; Plug; Wire; 23; AllPlastic; 1-3/8 in. - 18 UNEF-2A; Black
70087402
Connector, CPC; 19; Plug; Wire; 23; AllPlastic; 1-3/8 in. - 18 UNEF-2A; Black 70087402
Connector, Plug, Number of Positions 19, Plastic Shell, Thermoplastic Housing, Black Color CPC Connectors provide a substantial savings in weight and cost through the use of a plastic shell and a wide variety of pin and socket contacts. The various sizes and densities are supplied unloaded (without contacts). Recognized under the component program of Underwriters Laboratories, Inc. for 250 V service. UL File No. E28476. CSA Certified File No. LR 7189. Series 1 . Standard density, multimate contacts for normal unsealed operations. Materials: 94 V-1 rated, heat stabilized, fire resistant, self extinguishing black thermoplastic. Contacts not included — order as a separate item. Note: Maximum wire insulation dia. is 0.100 (2.54) except for arrangement 23-24 which will accept insulation dia. of 0.150 (3.81) max. These connectors use Series 1 contacts located on page .

Connector, Plug, Number of Positions 19, Plastic Shell, Thermoplastic Housing, Black Color
CPC Connectors provide a substantial savings in weight and cost through the use of a plastic shell and a wide variety of pin and socket contacts. The various sizes and densities are supplied unloaded (without contacts). Recognized under the component program of Underwriters Laboratories, Inc. for 250 V service. UL File No. E28476. CSA Certified File No. LR 7189. Series 1 . Standard density, multimate contacts for normal unsealed operations. Materials: 94 V-1 rated, heat stabilized, fire resistant, self extinguishing black thermoplastic. Contacts not included — order as a separate item. Note: Maximum wire insulation dia. is 0.100 (2.54) except for arrangement 23-24 which will accept insulation dia. of 0.150 (3.81) max. These connectors use Series 1 contacts located on page .

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A1640-ND 1363798-211770-2 436-211770-2 211770-2 6806863 6806863P 211770-2 66F3340 76AC4303 70087402
Product Name Circular Connector Housings Connectors, Interconnects - Circular Connectors - Circular Connector Housings 250V Electronic Connector Industrial Circular Connectors Industrial Circular Connectors Connectors Circular, Industrial - Plastic Circular Connector Plug Size 23 19 Position Free Hanging; Product Range Amp - Te Connectivity Cpc Plug Assembly Size 23-19 Amp - Te Connectivity Connector, CPC; 19; Plug; Wire; 23; AllPlastic; 1-3/8 in. - 18 UNEF-2A; Black
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Cable mount Free Hanging
Contact Size (AWG) 16 AWG
Gender Male / Plug Male / Plug; Female / Jack Male / Plug; Female / Jack Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products