TE Connectivity D-Shaped Connectors 212502-1

Description
Body Features D-Sub Connector Insert Arrangement : 9C4 Mating Retention Feature Material : Stainless Steel Shell Plating Material : Cadmium Configuration Features Number of Positions : 9 Power/Signal/Coax Combination : Yes Contact Features Contact Current Rating (Max) (AMP) : 7.5, 32 Contact Options : Order Separately Contact Size : Size 20, Size 8 Contact Type : Socket Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton Product Type Features Connector & Housing Type : Receptacle Connector Shell Size : 3 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features D-Sub Connector Insert Arrangement : 9C4 Mating Retention Feature Material : Stainless Steel Shell Plating Material : Cadmium Configuration Features Number of Positions : 9 Power/Signal/Coax Combination : Yes Contact Features Contact Current Rating (Max) (AMP) : 7.5, 32 Contact Options : Order Separately Contact Size : Size 20, Size 8 Contact Type : Socket Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton Product Type Features Connector & Housing Type : Receptacle Connector Shell Size : 3 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 212502-1 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
212502-1
D-Shaped Connectors 212502-1
Body Features D-Sub Connector Insert Arrangement : 9C4 Mating Retention Feature Material : Stainless Steel Shell Plating Material : Cadmium Configuration Features Number of Positions : 9 Power/Signal/Coax Combination : Yes Contact Features Contact Current Rating (Max) (AMP) : 7.5, 32 Contact Options : Order Separately Contact Size : Size 20, Size 8 Contact Type : Socket Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton Product Type Features Connector & Housing Type : Receptacle Connector Shell Size : 3 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • D-Sub Connector Insert Arrangement : 9C4
  • Mating Retention Feature Material : Stainless Steel
  • Shell Plating Material : Cadmium

Configuration Features


  • Number of Positions : 9
  • Power/Signal/Coax Combination : Yes

Contact Features


  • Contact Current Rating (Max) (AMP) : 7.5, 32
  • Contact Options : Order Separately
  • Contact Size : Size 20, Size 8
  • Contact Type : Socket

Housing Features


  • Centerline (Pitch) : 2.77 MM  [.109 INCH ]
  • Shell Material : Steel

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : Without
  • Mounting Hole Diameter : 3.05 MM  [.12 INCH ]

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Connector & Housing Type : Receptacle
  • Connector Shell Size : 3
  • Connector System : Cable-to-Cable
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
D-Sub Connectors - 212502-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
212502-1
D-Sub Connectors 212502-1
RECEPT ASSY,9C4,AMPLIMITE

RECEPT ASSY,9C4,AMPLIMITE

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
212502-1
D-Sub Connectors 212502-1
D-Sub Connectors

D-Sub Connectors

Buy Now
D-Sub, D-Shaped Connector Housings - 212502-1-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Housings
212502-1-ND
D-Sub, D-Shaped Connector Housings 212502-1-ND
Receptacle for Female Contacts Housing D-Sub, Combo Connector 9 (5 + 4 Coax or Power) Position

Receptacle for Female Contacts Housing D-Sub, Combo Connector 9 (5 + 4 Coax or Power) Position

Buy Now Datasheet
Recept Assy,9C4,amplimite Rohs Compliant Amp - Te Connectivity - 50B529 - Newark, An Avnet Company
Chicago, IL, United States
Recept Assy,9C4,amplimite Rohs Compliant Amp - Te Connectivity
50B529
Recept Assy,9C4,amplimite Rohs Compliant Amp - Te Connectivity 50B529
RECEPT ASSY,9C4,AMPLIMITE ROHS COMPLIANT: NO

RECEPT ASSY,9C4,AMPLIMITE ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 212502-1 212502-1 212502-1 212502-1-ND 50B529
Product Name D-Shaped Connectors D-Sub Connectors D-Sub Connectors D-Sub, D-Shaped Connector Housings Recept Assy,9C4,amplimite Rohs Compliant Amp - Te Connectivity
Connector Type Wire to Wire Connector D-Sub Connector D-Sub Connector D-Sub Connector
Termination Crimp
Mounting Panel Mount Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Accessories - A125387-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
2 suppliers
Ribbon Cable Connectors - 1-111446-7 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line)
View Details
6 suppliers
RF Connectors - 1059361-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Solder
View Details
3 suppliers