TE Connectivity Connector Hardware, Mounts, Locks & Retainers 2120204-2

Description
Dimensions Product Diameter : 6 MM  [.236 INCH ] Product Width : 14.5 MM  [.57 INCH ] Thread Length : 12 MM  [.472 INCH ] Industry Standards IP Rating : IP65 Packaging Features Packaging Method : Box Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Mounting Screw Hardware Accessory Function : Latching, Locking & Retention, Mounting Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Diameter : 6 MM  [.236 INCH ] Product Width : 14.5 MM  [.57 INCH ] Thread Length : 12 MM  [.472 INCH ] Industry Standards IP Rating : IP65 Packaging Features Packaging Method : Box Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Mounting Screw Hardware Accessory Function : Latching, Locking & Retention, Mounting Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 2120204-2 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
2120204-2
Connector Hardware, Mounts, Locks & Retainers 2120204-2
Dimensions Product Diameter : 6 MM  [.236 INCH ] Product Width : 14.5 MM  [.57 INCH ] Thread Length : 12 MM  [.472 INCH ] Industry Standards IP Rating : IP65 Packaging Features Packaging Method : Box Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Mounting Screw Hardware Accessory Function : Latching, Locking & Retention, Mounting Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Dimensions


  • Product Diameter : 6 MM  [.236 INCH ]
  • Product Width : 14.5 MM  [.57 INCH ]
  • Thread Length : 12 MM  [.472 INCH ]

Industry Standards


  • IP Rating : IP65

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Mounting Screw
  • Hardware Accessory Function : Latching, Locking & Retention, Mounting

Usage Conditions


  • Operating Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Heavy Duty Connector Accessories - 17-2120204-2-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Accessories
17-2120204-2-ND
Heavy Duty Connector Accessories 17-2120204-2-ND
EJOT ALTRACSPLUS SCREW M3, SELF

EJOT ALTRACSPLUS SCREW M3, SELF

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 2120204-2 17-2120204-2-ND
Product Name Connector Hardware, Mounts, Locks & Retainers Heavy Duty Connector Accessories
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products