TE Connectivity Standard Circular Connectors 2120949-1

Description
Body Features Circular Connector Insulation Material Type : Polyamide Shell Base Material : Polyamide Configuration Features Contacts Preloaded : Yes Number of Positions : 4 Number of Power Positions : 0 Number of Signal Positions : 4 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 12 Contact Layout Arrangement : Circular Reverse Gender : Yes Dimensions Wire Size (MMSQ) : 1.5 - .15 Wire Size (AWG) : 16 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Polarization Code : T Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Circular Connector Type : Plug Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Product Type : Connector Sealable : Yes Shell Type : Plastic Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : Polyamide Shell Base Material : Polyamide Configuration Features Contacts Preloaded : Yes Number of Positions : 4 Number of Power Positions : 0 Number of Signal Positions : 4 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 12 Contact Layout Arrangement : Circular Reverse Gender : Yes Dimensions Wire Size (MMSQ) : 1.5 - .15 Wire Size (AWG) : 16 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Polarization Code : T Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Circular Connector Type : Plug Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Product Type : Connector Sealable : Yes Shell Type : Plastic Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 2120949-1 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
2120949-1
Standard Circular Connectors 2120949-1
Body Features Circular Connector Insulation Material Type : Polyamide Shell Base Material : Polyamide Configuration Features Contacts Preloaded : Yes Number of Positions : 4 Number of Power Positions : 0 Number of Signal Positions : 4 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 12 Contact Layout Arrangement : Circular Reverse Gender : Yes Dimensions Wire Size (MMSQ) : 1.5 - .15 Wire Size (AWG) : 16 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Polarization Code : T Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Circular Connector Type : Plug Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Product Type : Connector Sealable : Yes Shell Type : Plastic Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Polyamide
  • Shell Base Material : Polyamide

Configuration Features


  • Contacts Preloaded : Yes
  • Number of Positions : 4
  • Number of Power Positions : 0
  • Number of Signal Positions : 4

Contact Features


  • Circular Connector Contact Type : Pin
  • Contact Current Rating (Max) (AMP) : 12
  • Contact Layout Arrangement : Circular
  • Reverse Gender : Yes

Dimensions


  • Wire Size (MMSQ) : 1.5 - .15
  • Wire Size (AWG) : 16

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Polarization Code : T

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Product Type Features


  • Circular Connector Type : Plug
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Cable
  • Product Type : Connector
  • Sealable : Yes
  • Shell Type : Plastic

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Connectors Circular,Indust,M8,M12,etc,Conn,Splttrs,Distr Bxs - 2120949-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular,Indust,M8,M12,etc,Conn,Splttrs,Distr Bxs
2120949-1
Connectors Circular,Indust,M8,M12,etc,Conn,Splttrs,Distr Bxs 2120949-1
Connectors Circular,Indust,M8,M 12,etc,Conn,Splttrs, Distr Bxs

Connectors Circular,Indust,M8,M12,etc,Conn,Splttrs,Distr Bxs

Buy Now
Circular Connector Assemblies - A120533-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
A120533-ND
Circular Connector Assemblies A120533-ND
4 (Power) Position Circular Connector Plug, Male Pins Solder

4 (Power) Position Circular Connector Plug, Male Pins Solder

Buy Now Datasheet
 - 2120949-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
M12 DC POWER CONNECTOR, T-CODED, PLUG

M12 DC POWER CONNECTOR, T-CODED, PLUG

Buy Now
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
M12 Dc Power Connector, T-Coded, Plug Amp - Te Connectivity - 75AC7170 - Newark, An Avnet Company
Chicago, IL, United States
M12 Dc Power Connector, T-Coded, Plug Amp - Te Connectivity
75AC7170
M12 Dc Power Connector, T-Coded, Plug Amp - Te Connectivity 75AC7170
M12 DC POWER CONNECTOR, T-CODED, PLUG

M12 DC POWER CONNECTOR, T-CODED, PLUG

Supplier's Site

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2120949-1 2120949-1 A120533-ND 2120949-1 75AC7170
Product Name Standard Circular Connectors Connectors Circular,Indust,M8,M12,etc,Conn,Splttrs,Distr Bxs Circular Connector Assemblies M12 Dc Power Connector, T-Coded, Plug Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-014-1018-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details
RF Connectors - 1-1337421-0 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination MIL-Clamp
View Details
4 suppliers
Standard Circular Connectors - 1-293481-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers