TE Connectivity D-Sub Connector Savers 212559-5

Description
Body Features Non-Magnetic : Yes Shell Material : Brass Shell Plating Material : Gold Configuration Features Number of Positions : 9 Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Gold D-Sub Contact Size : 20 Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Industry Standards NASA Qualification : No Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Signal Compatible With Connector Shell Size : 1 Product Type Features Blindmate : No Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Panel Product Type : Accessory Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Non-Magnetic : Yes Shell Material : Brass Shell Plating Material : Gold Configuration Features Number of Positions : 9 Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Gold D-Sub Contact Size : 20 Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Industry Standards NASA Qualification : No Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Signal Compatible With Connector Shell Size : 1 Product Type Features Blindmate : No Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Panel Product Type : Accessory Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Savers - 212559-5 - TE Connectivity
Berwyn, PA, United States
D-Sub Connector Savers
212559-5
D-Sub Connector Savers 212559-5
Body Features Non-Magnetic : Yes Shell Material : Brass Shell Plating Material : Gold Configuration Features Number of Positions : 9 Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Gold D-Sub Contact Size : 20 Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Industry Standards NASA Qualification : No Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Signal Compatible With Connector Shell Size : 1 Product Type Features Blindmate : No Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Panel Product Type : Accessory Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Non-Magnetic : Yes
  • Shell Material : Brass
  • Shell Plating Material : Gold

Configuration Features


  • Number of Positions : 9

Contact Features


  • Contact Base Material : Beryllium Copper
  • Contact Current Rating (Max) (AMP) : 7.5
  • Contact Mating Area Plating Material : Gold
  • D-Sub Contact Size : 20

Housing Features


  • Centerline (Pitch) : 2.77 MM  [.109 INCH ]

Industry Standards


  • NASA Qualification : No

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)

Operation/Application


  • Circuit Application : Signal
  • Compatible With Connector Shell Size : 1

Product Type Features


  • Blindmate : No
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Panel
  • Product Type : Accessory
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now
Miscellaneous Connector - 212559-5 - Richardson RFPD
Downers Grove, IL, United States
Miscellaneous Connector
212559-5
Miscellaneous Connector 212559-5
CONN SAVER, SZ 1 RCPT, 9 POS

CONN SAVER, SZ 1 RCPT, 9 POS

Supplier's Site Datasheet
Conn Saver, Sz 1 Rcpt, 9 Pos Amp - Te Connectivity - 98X6513 - Newark, An Avnet Company
Chicago, IL, United States
Conn Saver, Sz 1 Rcpt, 9 Pos Amp - Te Connectivity
98X6513
Conn Saver, Sz 1 Rcpt, 9 Pos Amp - Te Connectivity 98X6513
CONN SAVER, SZ 1 RCPT, 9 POS

CONN SAVER, SZ 1 RCPT, 9 POS

Supplier's Site
Conn Saver, Sz 1 Rcpt, 9 Pos Amp - Te Connectivity - 41AJ6184 - Newark, An Avnet Company
Chicago, IL, United States
Conn Saver, Sz 1 Rcpt, 9 Pos Amp - Te Connectivity
41AJ6184
Conn Saver, Sz 1 Rcpt, 9 Pos Amp - Te Connectivity 41AJ6184
CONN SAVER, SZ 1 RCPT, 9 POS

CONN SAVER, SZ 1 RCPT, 9 POS

Supplier's Site

Technical Specifications

  TE Connectivity Richardson RFPD Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 212559-5 212559-5 98X6513
Product Name D-Sub Connector Savers Miscellaneous Connector Conn Saver, Sz 1 Rcpt, 9 Pos Amp - Te Connectivity
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB D-Sub Connectors - 1-1740198-2 - TE Connectivity
Specs
Connector Type Board to Board Connector; D-Sub Connector
Termination Surface Mount
Mounting Board Mount
View Details
2 suppliers
Box Mount D-Sub Connectors - 1-1757825-0 - TE Connectivity
Specs
Connector Type D-Sub Connector; Wire to Wire Connector
Termination Crimp
Current Rating 7.5 amps
View Details