TE Connectivity D-Shaped Connectors 212522-1

Description
Body Features D-Sub Connector Insert Arrangement : 21C1 Mating Retention Feature Material : Stainless Steel Shell Plating Material : Cadmium Configuration Features Number of Positions : 21 Power/Signal/Coax Combination : Yes Contact Features Contact Current Rating (Max) (AMP) : 32, 7.5 Contact Options : Order Separately Contact Size : Size 8, Size 20 Contact Type : Pin Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton Product Type Features Connector & Housing Type : Plug Connector Shell Size : 3 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features D-Sub Connector Insert Arrangement : 21C1 Mating Retention Feature Material : Stainless Steel Shell Plating Material : Cadmium Configuration Features Number of Positions : 21 Power/Signal/Coax Combination : Yes Contact Features Contact Current Rating (Max) (AMP) : 32, 7.5 Contact Options : Order Separately Contact Size : Size 8, Size 20 Contact Type : Pin Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton Product Type Features Connector & Housing Type : Plug Connector Shell Size : 3 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 212522-1 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
212522-1
D-Shaped Connectors 212522-1
Body Features D-Sub Connector Insert Arrangement : 21C1 Mating Retention Feature Material : Stainless Steel Shell Plating Material : Cadmium Configuration Features Number of Positions : 21 Power/Signal/Coax Combination : Yes Contact Features Contact Current Rating (Max) (AMP) : 32, 7.5 Contact Options : Order Separately Contact Size : Size 8, Size 20 Contact Type : Pin Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton Product Type Features Connector & Housing Type : Plug Connector Shell Size : 3 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • D-Sub Connector Insert Arrangement : 21C1
  • Mating Retention Feature Material : Stainless Steel
  • Shell Plating Material : Cadmium

Configuration Features


  • Number of Positions : 21
  • Power/Signal/Coax Combination : Yes

Contact Features


  • Contact Current Rating (Max) (AMP) : 32, 7.5
  • Contact Options : Order Separately
  • Contact Size : Size 8, Size 20
  • Contact Type : Pin

Housing Features


  • Centerline (Pitch) : 2.77 MM  [.109 INCH ]
  • Shell Material : Steel

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : Without
  • Mounting Hole Diameter : 3.05 MM  [.12 INCH ]

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Connector & Housing Type : Plug
  • Connector Shell Size : 3
  • Connector System : Cable-to-Cable
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
D-Sub, D-Shaped Connector Housings - 212522-1-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Housings
212522-1-ND
D-Sub, D-Shaped Connector Housings 212522-1-ND
Plug for Male Contacts Housing D-Sub, Combo Connector 21 (20 + 1 Coax or Power) Position

Plug for Male Contacts Housing D-Sub, Combo Connector 21 (20 + 1 Coax or Power) Position

Buy Now Datasheet
D-Sub Connectors - 212522-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
212522-1
D-Sub Connectors 212522-1
PLUG ASSY,21C1,AMPLIMITE

PLUG ASSY,21C1,AMPLIMITE

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
212522-1
D-Sub Connectors 212522-1
D-Sub Connectors

D-Sub Connectors

Buy Now
Plug Assy,21C1,amplimite Rohs Compliant Amp - Te Connectivity - 85C0972 - Newark, An Avnet Company
Chicago, IL, United States
Plug Assy,21C1,amplimite Rohs Compliant Amp - Te Connectivity
85C0972
Plug Assy,21C1,amplimite Rohs Compliant Amp - Te Connectivity 85C0972
PLUG ASSY,21C1,AMPLIMITE ROHS COMPLIANT: NO

PLUG ASSY,21C1,AMPLIMITE ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 212522-1 212522-1-ND 212522-1 212522-1 85C0972
Product Name D-Shaped Connectors D-Sub, D-Shaped Connector Housings D-Sub Connectors D-Sub Connectors Plug Assy,21C1,amplimite Rohs Compliant Amp - Te Connectivity
Connector Type Wire to Wire Connector D-Sub Connector D-Sub Connector D-Sub Connector
Termination Crimp
Mounting Panel Mount Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1-1337438-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Solder & Clamp
View Details
5 suppliers
Box Mount D-Sub Connectors - 1-1757826-2 - TE Connectivity
Specs
Connector Type D-Sub Connector; Wire to Wire Connector
Termination Crimp
Current Rating 5.0 amps
View Details
Rectangular Wire & Cable Connectors & Housings - 1-1318115-9 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
3 suppliers